Murata Electronics Inductors, Coils, Chokes - Fixed Inductors FDV0530-H-2R2M=P3

Description
Win Source Part Number: 1059007-FDV0530-H-2R 2M=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Series: FDV0530 Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 2.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 19.9mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.244" L x 0.228" W (6.20mm x 5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. Current Rating (Amps): 6 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Base Product Number: FDV0530 Product Status: Not For New Designs Current - Saturation (Isat): 5.3A
Request a Quote Datasheet
Description
Win Source Part Number: 1059007-FDV0530-H-2R 2M=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Series: FDV0530 Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 2.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 19.9mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.244" L x 0.228" W (6.20mm x 5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. Current Rating (Amps): 6 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Base Product Number: FDV0530 Product Status: Not For New Designs Current - Saturation (Isat): 5.3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1059007-FDV0530-H-2R2M=P3
Inductors, Coils, Chokes - Fixed Inductors 1059007-FDV0530-H-2R2M=P3
Win Source Part Number: 1059007-FDV0530-H-2R 2M=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Series: FDV0530 Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 2.2 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 19.9mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.244" L x 0.228" W (6.20mm x 5.80mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. Current Rating (Amps): 6 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Base Product Number: FDV0530 Product Status: Not For New Designs Current - Saturation (Isat): 5.3A

Win Source Part Number: 1059007-FDV0530-H-2R2M=P3
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: FDV0530
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 2.2 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 19.9mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.244" L x 0.228" W (6.20mm x 5.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
Current Rating (Amps): 6 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Base Product Number: FDV0530
Product Status: Not For New Designs
Current - Saturation (Isat): 5.3A

Buy Now Datasheet
SMD 2.2UH 6A 19.9MOHM Inductor and Choke - 71-FDV0530-H-2R2M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 6A 19.9MOHM Inductor and Choke
71-FDV0530-H-2R2M=P3
SMD 2.2UH 6A 19.9MOHM Inductor and Choke 71-FDV0530-H-2R2M=P3
FIXED IND 2.2UH 6A 19.9MOHM SMD Product overview: FDV0530-H-2R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 6A, 19.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 6A, 19.9MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDV0530-H-2R2M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 6A 19.9MOHM SMD Product overview: FDV0530-H-2R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 6A, 19.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 6A, 19.9MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDV0530-H-2R2M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1059007-FDV0530-H-2R2M=P3 71-FDV0530-H-2R2M=P3
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 2.2UH 6A 19.9MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Standard
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567715 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0033 microH
DCR 0.1300 ohms
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details