Murata Electronics OEM Parts - OEM Parts (F - I) - FDU0650-R39M=P3 FDU0650-R39M=P3

Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998478-FDU0650-R39M= P3 Packaging: Tape & Reel Inductance: 390 nH Tolerance: 20 % Height: 5 mm Categories: OEM Parts(F-I) DC Resistance (DCR): 2.6 mΩ Alternative Parts (Cross-Reference): FDU0650-R39M=P3FDU06 50-R39MP3; FDU0650R39MP3; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Depth: 6.7 mm Max DC Current: 17.5 A RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998478-FDU0650-R39M= P3 Packaging: Tape & Reel Inductance: 390 nH Tolerance: 20 % Height: 5 mm Categories: OEM Parts(F-I) DC Resistance (DCR): 2.6 mΩ Alternative Parts (Cross-Reference): FDU0650-R39M=P3FDU06 50-R39MP3; FDU0650R39MP3; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Depth: 6.7 mm Max DC Current: 17.5 A RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - FDU0650-R39M=P3 - 998478-FDU0650-R39M=P3 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - FDU0650-R39M=P3
998478-FDU0650-R39M=P3
OEM Parts - OEM Parts (F - I) - FDU0650-R39M=P3 998478-FDU0650-R39M=P3
Manufacturer: Toko America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998478-FDU0650-R39M= P3 Packaging: Tape & Reel Inductance: 390 nH Tolerance: 20 % Height: 5 mm Categories: OEM Parts(F-I) DC Resistance (DCR): 2.6 mΩ Alternative Parts (Cross-Reference): FDU0650-R39M=P3FDU06 50-R39MP3; FDU0650R39MP3; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Depth: 6.7 mm Max DC Current: 17.5 A RoHS: Compliant Radiation Hardening: No

Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998478-FDU0650-R39M=P3
Packaging: Tape & Reel
Inductance: 390 nH
Tolerance: 20 %
Height: 5 mm
Categories: OEM Parts(F-I)
DC Resistance (DCR): 2.6 mΩ
Alternative Parts (Cross-Reference): FDU0650-R39M=P3FDU0650-R39MP3; FDU0650R39MP3;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Depth: 6.7 mm
Max DC Current: 17.5 A
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 998478-FDU0650-R39M=P3
Product Name OEM Parts - OEM Parts (F - I) - FDU0650-R39M=P3
Unlock Full Specs
to access all available technical data