Murata Electronics Fixed Inductors FDSD0630-H-R68M=P3

Description
FIXED IND 680NH 9.61A 8.6MOHM SM
Datasheet
Description
FIXED IND 680NH 9.61A 8.6MOHM SM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - FDSD0630-H-R68M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
FDSD0630-H-R68M=P3
Fixed Inductors FDSD0630-H-R68M=P3
FIXED IND 680NH 9.61A 8.6MOHM SM

FIXED IND 680NH 9.61A 8.6MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes
Product Number FDSD0630-H-R68M=P3
Product Name Fixed Inductors
Operating Temperature -20 to 100 C (-4 to 212 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Metal
Inductance Range 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Molded SMD Inductors - 2176738-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0020 microH
View Details
100uH 4A 36mOhm Inductor and Choke - 839-DS1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers