Murata Power Solutions Inductors, Coils, Chokes - Fixed Inductors FDSD0630-H-1R0M=P3

Description
Win Source Part Number: 992335-FDSD0630-H-1R 0M=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Series: FDSD0630 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 11mOhm Max Dimension: 0.276" L x 0.260" W (7.00mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 9.4 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Other Names: 490-10878-6,490-1087 8-2,490-10878-1 Base Product Number: FDSD0630 Product Status: Last Time Buy Current - Saturation (Isat): 15A
Request a Quote Datasheet
Description
Win Source Part Number: 992335-FDSD0630-H-1R 0M=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Series: FDSD0630 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 11mOhm Max Dimension: 0.276" L x 0.260" W (7.00mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 9.4 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Other Names: 490-10878-6,490-1087 8-2,490-10878-1 Base Product Number: FDSD0630 Product Status: Last Time Buy Current - Saturation (Isat): 15A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
992335-FDSD0630-H-1R0M=P3
Inductors, Coils, Chokes - Fixed Inductors 992335-FDSD0630-H-1R0M=P3
Win Source Part Number: 992335-FDSD0630-H-1R 0M=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Series: FDSD0630 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 11mOhm Max Dimension: 0.276" L x 0.260" W (7.00mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 9.4 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Other Names: 490-10878-6,490-1087 8-2,490-10878-1 Base Product Number: FDSD0630 Product Status: Last Time Buy Current - Saturation (Isat): 15A

Win Source Part Number: 992335-FDSD0630-H-1R0M=P3
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: FDSD0630
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 11mOhm Max
Dimension: 0.276" L x 0.260" W (7.00mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 9.4 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Murata Electronics
Other Names: 490-10878-6,490-10878-2,490-10878-1
Base Product Number: FDSD0630
Product Status: Last Time Buy
Current - Saturation (Isat): 15A

Buy Now Datasheet
SMD 1UH 9.4A 11 MOHM Inductor and Choke - 71-FDSD0630-H-1R0M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 9.4A 11 MOHM Inductor and Choke
71-FDSD0630-H-1R0M=P3
SMD 1UH 9.4A 11 MOHM Inductor and Choke 71-FDSD0630-H-1R0M=P3
FIXED IND 1UH 9.4A 11 MOHM SMD Product overview: FDSD0630-H-1R0M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 9.4A, 11 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 9.4A, 11 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0630-H-1R0M=P 3 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 9.4A 11 MOHM SMD Product overview: FDSD0630-H-1R0M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 9.4A, 11 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 9.4A, 11 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0630-H-1R0M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1Uh, 11A, 20%, Shielded; Inductance Murata - 81Y6152 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 11A, 20%, Shielded; Inductance Murata
81Y6152
Inductor, 1Uh, 11A, 20%, Shielded; Inductance Murata 81Y6152
INDUCTOR, 1UH, 11A, 20%, SHIELDED; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielde d; Saturation Current (Isat):19A; Product Range:FDSD0630 Series; Power Inductor Case:7mm x 6.6mm x 3mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1UH, 11A, 20%, SHIELDED; Inductance:1µH; RMS Current (Irms):11A; Inductor Construction:Shielded; Saturation Current (Isat):19A; Product Range:FDSD0630 Series; Power Inductor Case:7mm x 6.6mm x 3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 992335-FDSD0630-H-1R0M=P3 71-FDSD0630-H-1R0M=P3 81Y6152
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 1UH 9.4A 11 MOHM Inductor and Choke Inductor, 1Uh, 11A, 20%, Shielded; Inductance Murata
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Application RF Choke
Configuration Fixed
Inductance Range 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data