Murata Power Solutions SMD 10UH 3.2A 74 MOHM Inductor and Choke FDSD0630-H-100M=P3

Description
FIXED IND 10UH 3.2A 74 MOHM SMD Product overview: FDSD0630-H-100M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.2A, 74 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.2A, 74 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0630-H-100M=P 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 3.2A 74 MOHM SMD Product overview: FDSD0630-H-100M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.2A, 74 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.2A, 74 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0630-H-100M=P 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 3.2A 74 MOHM Inductor and Choke - 71-FDSD0630-H-100M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 3.2A 74 MOHM Inductor and Choke
71-FDSD0630-H-100M=P3
SMD 10UH 3.2A 74 MOHM Inductor and Choke 71-FDSD0630-H-100M=P3
FIXED IND 10UH 3.2A 74 MOHM SMD Product overview: FDSD0630-H-100M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.2A, 74 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.2A, 74 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0630-H-100M=P 3 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 3.2A 74 MOHM SMD Product overview: FDSD0630-H-100M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.2A, 74 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.2A, 74 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0630-H-100M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - FDSD0630-H-100M=P3 - 774489-FDSD0630-H-100M=P3 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - FDSD0630-H-100M=P3
774489-FDSD0630-H-100M=P3
Fixed Inductors - FDSD0630-H-100M=P3 774489-FDSD0630-H-100M=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 774489-FDSD0630-H-10 0M=P3 Series: FDSD0630 Packaging: Reel package Type: Wirewound Package: Nonstandard Current Rating: 3.2A Shielding: Shielded Inductance: 10μH Mounting: SMD Tolerance: ±20% Material - Core: Metal Current - Saturation: 5.4A Test Frequency: 100kHz Family Name: FDSD0630 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 74 mOhm Max Dimension: 0.276" L x 0.260" W (7.00mm x 6.60mm) Height - Seated (Maximum): 0.118" (3.00mm) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 774489-FDSD0630-H-100M=P3
Series: FDSD0630
Packaging: Reel package
Type: Wirewound
Package: Nonstandard
Current Rating: 3.2A
Shielding: Shielded
Inductance: 10μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 5.4A
Test Frequency: 100kHz
Family Name: FDSD0630
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 74 mOhm Max
Dimension: 0.276" L x 0.260" W (7.00mm x 6.60mm)
Height - Seated (Maximum): 0.118" (3.00mm)
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Inductor, 10Uh, 3.8A, 20%, Shielded; Inductance Murata - 81Y6154 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 3.8A, 20%, Shielded; Inductance Murata
81Y6154
Inductor, 10Uh, 3.8A, 20%, Shielded; Inductance Murata 81Y6154
INDUCTOR, 10UH, 3.8A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):3.8A; Inductor Construction:Shielde d; Saturation Current (Isat):6.8A; Product Range:FDSD0630 Series; Power Inductor Case:7mm x 6.6mm x 3mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10UH, 3.8A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):3.8A; Inductor Construction:Shielded; Saturation Current (Isat):6.8A; Product Range:FDSD0630 Series; Power Inductor Case:7mm x 6.6mm x 3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-FDSD0630-H-100M=P3 774489-FDSD0630-H-100M=P3 81Y6154
Product Name SMD 10UH 3.2A 74 MOHM Inductor and Choke Fixed Inductors - FDSD0630-H-100M=P3 Inductor, 10Uh, 3.8A, 20%, Shielded; Inductance Murata
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite
Inductance Range 10 microH 10 microH 10 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5740-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers