Murata Power Solutions Inductor, 3.3Uh, 4A, 20%, Shielded; Inductance Murata FDSD0518-H-3R3M=P3

Description
INDUCTOR, 3.3UH, 4A, 20%, SHIELDED; Inductance:3.3µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):5.7A; Product Range:FDSD0518 Series; Power Inductor Case:5.2mm x 4.9mm x 1.8mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 3.3UH, 4A, 20%, SHIELDED; Inductance:3.3µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):5.7A; Product Range:FDSD0518 Series; Power Inductor Case:5.2mm x 4.9mm x 1.8mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.3Uh, 4A, 20%, Shielded; Inductance Murata - 81Y6150 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 4A, 20%, Shielded; Inductance Murata
81Y6150
Inductor, 3.3Uh, 4A, 20%, Shielded; Inductance Murata 81Y6150
INDUCTOR, 3.3UH, 4A, 20%, SHIELDED; Inductance:3.3µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):5.7A; Product Range:FDSD0518 Series; Power Inductor Case:5.2mm x 4.9mm x 1.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 3.3UH, 4A, 20%, SHIELDED; Inductance:3.3µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):5.7A; Product Range:FDSD0518 Series; Power Inductor Case:5.2mm x 4.9mm x 1.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - FDSD0518-H-3R3M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
FDSD0518-H-3R3M=P3
Fixed Inductors FDSD0518-H-3R3M=P3
FIXED IND 3.3UH 3.4A 58 MOHM SMD

FIXED IND 3.3UH 3.4A 58 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 81Y6150 FDSD0518-H-3R3M=P3
Product Name Inductor, 3.3Uh, 4A, 20%, Shielded; Inductance Murata Fixed Inductors
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Inductance Range 3.3 microH 3.3 microH
Rated DC Current 4000 milliamps 3400 milliamps
Standards and Certifications RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC04E065TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 101
View Details
Fixed Inductors - A102548CT-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-2N4 0201HT-2N4XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details