Murata Power Solutions SMD 2.2UH 4.3A 40 MOHM Inductor and Choke FDSD0518-H-2R2M=P3

Description
FIXED IND 2.2UH 4.3A 40 MOHM SMD Product overview: FDSD0518-H-2R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 4.3A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 4.3A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0518-H-2R2M=P 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 4.3A 40 MOHM SMD Product overview: FDSD0518-H-2R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 4.3A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 4.3A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0518-H-2R2M=P 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 4.3A 40 MOHM Inductor and Choke - 71-FDSD0518-H-2R2M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 4.3A 40 MOHM Inductor and Choke
71-FDSD0518-H-2R2M=P3
SMD 2.2UH 4.3A 40 MOHM Inductor and Choke 71-FDSD0518-H-2R2M=P3
FIXED IND 2.2UH 4.3A 40 MOHM SMD Product overview: FDSD0518-H-2R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 4.3A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 4.3A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0518-H-2R2M=P 3 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 4.3A 40 MOHM SMD Product overview: FDSD0518-H-2R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 4.3A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 4.3A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0518-H-2R2M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1002518-FDSD0518-H-2R2M=P3
Inductors, Coils, Chokes - Fixed Inductors 1002518-FDSD0518-H-2R2M=P3
Win Source Part Number: 1002518-FDSD0518-H-2 R2M=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Series: FDSD0518 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 40mOhm Max Dimension: 0.205" L x 0.193" W (5.20mm x 4.90mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.3 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Other Names: 490-10874-2,490-1087 4-1,490-10874-6 Base Product Number: FDSD0518 Product Status: Last Time Buy Current - Saturation (Isat): 5.4A

Win Source Part Number: 1002518-FDSD0518-H-2R2M=P3
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: FDSD0518
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 40mOhm Max
Dimension: 0.205" L x 0.193" W (5.20mm x 4.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.3 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Murata Electronics
Other Names: 490-10874-2,490-10874-1,490-10874-6
Base Product Number: FDSD0518
Product Status: Last Time Buy
Current - Saturation (Isat): 5.4A

Buy Now Datasheet
Fixed Inductors - FDSD0518-H-2R2M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
FDSD0518-H-2R2M=P3
Fixed Inductors FDSD0518-H-2R2M=P3
FIXED IND 2.2UH 4.3A 40 MOHM SMD

FIXED IND 2.2UH 4.3A 40 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-FDSD0518-H-2R2M=P3 1002518-FDSD0518-H-2R2M=P3 FDSD0518-H-2R2M=P3
Product Name SMD 2.2UH 4.3A 40 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Metal
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
EMC Chokes - 823906-SF - TE Connectivity
Specs
Operating Temperature -45 to 100 C (-49 to 212 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
11mH 600mA 440V Inductor and Choke - 839-DFKH-14-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 11000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
3 suppliers