Murata Power Solutions Inductor, 10Uh, 2.8A, 20%, Shielded; Inductance Murata FDSD0518-H-100M=P3

Description
INDUCTOR, 10UH, 2.8A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):3.4A; Product Range:FDSD0518 Series; Power Inductor Case:5.2mm x 4.9mm x 1.8mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10UH, 2.8A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):3.4A; Product Range:FDSD0518 Series; Power Inductor Case:5.2mm x 4.9mm x 1.8mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Uh, 2.8A, 20%, Shielded; Inductance Murata - 81Y6148 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 2.8A, 20%, Shielded; Inductance Murata
81Y6148
Inductor, 10Uh, 2.8A, 20%, Shielded; Inductance Murata 81Y6148
INDUCTOR, 10UH, 2.8A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):2.8A; Inductor Construction:Shielde d; Saturation Current (Isat):3.4A; Product Range:FDSD0518 Series; Power Inductor Case:5.2mm x 4.9mm x 1.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10UH, 2.8A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):2.8A; Inductor Construction:Shielded; Saturation Current (Isat):3.4A; Product Range:FDSD0518 Series; Power Inductor Case:5.2mm x 4.9mm x 1.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - FDSD0518-H-100M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
FDSD0518-H-100M=P3
Fixed Inductors FDSD0518-H-100M=P3
FIXED IND 10UH 2.4A 150 MOHM SMD

FIXED IND 10UH 2.4A 150 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 81Y6148 FDSD0518-H-100M=P3
Product Name Inductor, 10Uh, 2.8A, 20%, Shielded; Inductance Murata Fixed Inductors
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Inductance Range 10 microH 10 microH
Rated DC Current 2800 milliamps 2400 milliamps
Standards and Certifications RoHS
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
High Frequency & RF Inductors - 1-2176075-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0012 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers