Murata Power Solutions SMD 6.8A 18MOHM Inductor and Choke FDSD0420D-R47M=P3

Description
FIXED IND 470NH 6.8A 18MOHM SMD Product overview: FDSD0420D-R47M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8A, 18MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8A, 18MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0420D-R47M=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 6.8A 18MOHM SMD Product overview: FDSD0420D-R47M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8A, 18MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8A, 18MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0420D-R47M=P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.8A 18MOHM Inductor and Choke - 71-FDSD0420D-R47M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8A 18MOHM Inductor and Choke
71-FDSD0420D-R47M=P3
SMD 6.8A 18MOHM Inductor and Choke 71-FDSD0420D-R47M=P3
FIXED IND 470NH 6.8A 18MOHM SMD Product overview: FDSD0420D-R47M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8A, 18MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8A, 18MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0420D-R47M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 6.8A 18MOHM SMD Product overview: FDSD0420D-R47M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8A, 18MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8A, 18MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0420D-R47M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
984102-FDSD0420D-R47M=P3
Inductors, Coils, Chokes - Fixed Inductors 984102-FDSD0420D-R47M=P3
Win Source Part Number: 984102-FDSD0420D-R47 M=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Series: FDS0420 Package: Tape & Reel Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 18mOhm Max Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.8 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-13173-1,490-1317 3-2,490-13173-6 Base Product Number: FDSD0420D Product Status: Last Time Buy Current - Saturation (Isat): 12A

Win Source Part Number: 984102-FDSD0420D-R47M=P3
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: FDS0420
Package: Tape & Reel
Shielding: Shielded
Inductance: 470 nH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 18mOhm Max
Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.8 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-13173-1,490-13173-2,490-13173-6
Base Product Number: FDSD0420D
Product Status: Last Time Buy
Current - Saturation (Isat): 12A

Buy Now Datasheet
Fixed Inductors - 490-13173-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13173-2-ND
Fixed Inductors 490-13173-2-ND
470nH Shielded Inductor 6.8A 18mOhm Max Nonstandard

470nH Shielded Inductor 6.8A 18mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-FDSD0420D-R47M=P3 984102-FDSD0420D-R47M=P3 490-13173-2-ND
Product Name SMD 6.8A 18MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard
Core Material Ferrite Metal
Inductance Range 0.4700 microH 0.4700 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CME2425-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details