Murata Power Solutions Fixed Inductors - FDSD0420D-3R3M=P3 FDSD0420D-3R3M=P3

Description
Manufacturer: Murata Electronics Win Source Part Number: 806334-FDSD0420D-3R3 M=P3 Packaging: Reel Mounting Style: SMD Shielding: Shielded Inductance: 3.3μH Tolerance: ±20% Material - Core: Metal Current - Saturation: 4.9A DC Resistance (DCR): 71mOhm Max Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.9A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 806334-FDSD0420D-3R3 M=P3 Packaging: Reel Mounting Style: SMD Shielding: Shielded Inductance: 3.3μH Tolerance: ±20% Material - Core: Metal Current - Saturation: 4.9A DC Resistance (DCR): 71mOhm Max Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.9A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - FDSD0420D-3R3M=P3
806334-FDSD0420D-3R3M=P3
Fixed Inductors - FDSD0420D-3R3M=P3 806334-FDSD0420D-3R3M=P3
Manufacturer: Murata Electronics Win Source Part Number: 806334-FDSD0420D-3R3 M=P3 Packaging: Reel Mounting Style: SMD Shielding: Shielded Inductance: 3.3μH Tolerance: ±20% Material - Core: Metal Current - Saturation: 4.9A DC Resistance (DCR): 71mOhm Max Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.9A Inductance Frequency - Test: 100kHz

Manufacturer: Murata Electronics
Win Source Part Number: 806334-FDSD0420D-3R3M=P3
Packaging: Reel
Mounting Style: SMD
Shielding: Shielded
Inductance: 3.3μH
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 4.9A
DC Resistance (DCR): 71mOhm Max
Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.9A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 490-13178-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13178-2-ND
Fixed Inductors 490-13178-2-ND
3.3µH Shielded Inductor 2.9A 71mOhm Max Nonstandard

3.3µH Shielded Inductor 2.9A 71mOhm Max Nonstandard

Buy Now Datasheet
SMD 3.3UH 2.9A 71MOHM Inductor and Choke - 71-FDSD0420D-3R3M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 2.9A 71MOHM Inductor and Choke
71-FDSD0420D-3R3M=P3
SMD 3.3UH 2.9A 71MOHM Inductor and Choke 71-FDSD0420D-3R3M=P3
FIXED IND 3.3UH 2.9A 71MOHM SMD Product overview: FDSD0420D-3R3M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.9A, 71MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.9A, 71MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0420D-3R3M=P3 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 2.9A 71MOHM SMD Product overview: FDSD0420D-3R3M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.9A, 71MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.9A, 71MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0420D-3R3M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - FDSD0420D-3R3M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
FDSD0420D-3R3M=P3
Fixed Inductors FDSD0420D-3R3M=P3
FIXED IND 3.3UH 2.9A 71MOHM SMD

FIXED IND 3.3UH 2.9A 71MOHM SMD

Supplier's Site Datasheet
Inductor, 3.3Uh, 2.9A, 20%, Wirewound; Inductance Murata - 57AC6783 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 2.9A, 20%, Wirewound; Inductance Murata
57AC6783
Inductor, 3.3Uh, 2.9A, 20%, Wirewound; Inductance Murata 57AC6783
INDUCTOR, 3.3UH, 2.9A, 20%, WIREWOUND; Inductance:3.3µH; RMS Current (Irms):2.9A; Inductor Construction:Wirewou nd; Saturation Current (Isat):3.7A; Product Range:FDSD0420_D Series; Power Inductor Case:4mm x 4mm x 2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 3.3UH, 2.9A, 20%, WIREWOUND; Inductance:3.3µH; RMS Current (Irms):2.9A; Inductor Construction:Wirewound; Saturation Current (Isat):3.7A; Product Range:FDSD0420_D Series; Power Inductor Case:4mm x 4mm x 2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 806334-FDSD0420D-3R3M=P3 490-13178-2-ND 71-FDSD0420D-3R3M=P3 FDSD0420D-3R3M=P3 57AC6783
Product Name Fixed Inductors - FDSD0420D-3R3M=P3 Fixed Inductors SMD 3.3UH 2.9A 71MOHM Inductor and Choke Fixed Inductors Inductor, 3.3Uh, 2.9A, 20%, Wirewound; Inductance Murata
Technology Standard Power Inductor Wirewound
Inductance Range 3.3 microH 3.3 microH 3.3 microH 3.3 microH
DCR 0.0710 ohms 0.0710 ohms 0.0710 ohms
Rated DC Current 2900 milliamps 4900 milliamps 2900 milliamps 2900 milliamps
Packing Method Tape Reel; Reel Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Fixed Inductors - 1712-3627575047C472M-1CT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-127-623-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details