Murata Electronics Fixed Inductors FDSD0420-H-R68M=P3

Description
680nH Shielded Wirewound Inductor 6.5A 22mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 6.5A 22mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14320-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14320-2-ND
Fixed Inductors 490-14320-2-ND
680nH Shielded Wirewound Inductor 6.5A 22mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 6.5A 22mOhm Max Nonstandard

Buy Now Datasheet
SMD 6.5A 22MOHM Inductor and Choke - 71-FDSD0420-H-R68M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.5A 22MOHM Inductor and Choke
71-FDSD0420-H-R68M=P3
SMD 6.5A 22MOHM Inductor and Choke 71-FDSD0420-H-R68M=P3
FIXED IND 680NH 6.5A 22MOHM SMD Product overview: FDSD0420-H-R68M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.5A, 22MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.5A, 22MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0420-H-R68M=P 3 can be used for catalog matching and distributor lookup.

FIXED IND 680NH 6.5A 22MOHM SMD Product overview: FDSD0420-H-R68M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.5A, 22MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.5A, 22MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0420-H-R68M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327910-FDSD0420-H-R68M=P3 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327910-FDSD0420-H-R68M=P3
Inductors, Coils, Chokes - Fixed Inductors 1327910-FDSD0420-H-R68M=P3
Manufacturer: Murata Electronics Win Source Part Number: 1327910-FDSD0420-H-R 68M=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm) Inductance: 680 nH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Metal DC Resistance (DCR): 22mOhm Max Temperature Range - Operating: -20°C ~ 100°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: 490-14320-2,490-1432 0-1,490-14320-6 Base Product Number: FDSD0420 Product Status: Last Time Buy Current - Saturation (Isat): 8.3A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327910-FDSD0420-H-R68M=P3
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm)
Inductance: 680 nH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Metal
DC Resistance (DCR): 22mOhm Max
Temperature Range - Operating: -20°C ~ 100°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: 490-14320-2,490-14320-1,490-14320-6
Base Product Number: FDSD0420
Product Status: Last Time Buy
Current - Saturation (Isat): 8.3A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14320-2-ND 71-FDSD0420-H-R68M=P3 1327910-FDSD0420-H-R68M=P3
Product Name Fixed Inductors SMD 6.5A 22MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8121 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers