Murata Electronics Fixed Inductors FDSD0420-H-6R8M=P3

Description
6.8µH Shielded Wirewound Inductor 1.9A 150mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 1.9A 150mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14321-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14321-2-ND
Fixed Inductors 490-14321-2-ND
6.8µH Shielded Wirewound Inductor 1.9A 150mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.9A 150mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-14321-2-ND
Product Name Fixed Inductors
Operating Temperature -20 to 100 C (-4 to 212 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers