Murata Power Solutions Fixed Inductors FDSD0420-H-3R3M=P3

Description
3.3µH Shielded Wirewound Inductor 2.9A 71mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 2.9A 71mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10865-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10865-2-ND
Fixed Inductors 490-10865-2-ND
3.3µH Shielded Wirewound Inductor 2.9A 71mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.9A 71mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - FDSD0420-H-3R3M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
FDSD0420-H-3R3M=P3
Fixed Inductors FDSD0420-H-3R3M=P3
FIXED IND 3.3UH 2.9A 71 MOHM SMD

FIXED IND 3.3UH 2.9A 71 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10865-2-ND FDSD0420-H-3R3M=P3
Product Name Fixed Inductors Fixed Inductors
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0710 ohms 0.0710 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567635P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 0.6000 ohms
View Details
Common Mode Chokes - 486-5680-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details