Murata Power Solutions Fixed Inductors FDSD0420-H-1R5M=P3

Description
1.5µH Shielded Wirewound Inductor 4.3A 36mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 4.3A 36mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10863-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10863-2-ND
Fixed Inductors 490-10863-2-ND
1.5µH Shielded Wirewound Inductor 4.3A 36mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 4.3A 36mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
969880-FDSD0420-H-1R5M=P3
Inductors, Coils, Chokes - Fixed Inductors 969880-FDSD0420-H-1R5M=P3
Win Source Part Number: 969880-FDSD0420-H-1R 5M=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Series: FDSD0420 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 36mOhm Max Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.3 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Other Names: 490-10863-1,490-1086 3-2,490-10863-6 Base Product Number: FDSD0420 Product Status: Last Time Buy Current - Saturation (Isat): 5.7A

Win Source Part Number: 969880-FDSD0420-H-1R5M=P3
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: FDSD0420
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 36mOhm Max
Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.3 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Murata Electronics
Other Names: 490-10863-1,490-10863-2,490-10863-6
Base Product Number: FDSD0420
Product Status: Last Time Buy
Current - Saturation (Isat): 5.7A

Buy Now Datasheet
SMD 1.5UH 4.3A 36 MOHM Inductor and Choke - 71-FDSD0420-H-1R5M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 4.3A 36 MOHM Inductor and Choke
71-FDSD0420-H-1R5M=P3
SMD 1.5UH 4.3A 36 MOHM Inductor and Choke 71-FDSD0420-H-1R5M=P3
FIXED IND 1.5UH 4.3A 36 MOHM SMD Product overview: FDSD0420-H-1R5M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 4.3A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 4.3A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0420-H-1R5M=P 3 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 4.3A 36 MOHM SMD Product overview: FDSD0420-H-1R5M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 4.3A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 4.3A, 36 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0420-H-1R5M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1.5Uh, 5.1A, 20%, Shielded; Inductance Murata - 81Y6138 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 5.1A, 20%, Shielded; Inductance Murata
81Y6138
Inductor, 1.5Uh, 5.1A, 20%, Shielded; Inductance Murata 81Y6138
INDUCTOR, 1.5UH, 5.1A, 20%, SHIELDED; Inductance:1.5µH; RMS Current (Irms):5.1A; Inductor Construction:Shielde d; Saturation Current (Isat):7.7A; Product Range:FDSD0420 Series; Power Inductor Case:4.2mm x 4.2mm x 2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1.5UH, 5.1A, 20%, SHIELDED; Inductance:1.5µH; RMS Current (Irms):5.1A; Inductor Construction:Shielded; Saturation Current (Isat):7.7A; Product Range:FDSD0420 Series; Power Inductor Case:4.2mm x 4.2mm x 2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10863-2-ND 969880-FDSD0420-H-1R5M=P3 71-FDSD0420-H-1R5M=P3 81Y6138
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1.5UH 4.3A 36 MOHM Inductor and Choke Inductor, 1.5Uh, 5.1A, 20%, Shielded; Inductance Murata
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0360 ohms 0.0360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567715P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0033 microH
DCR 0.1300 ohms
View Details
Common Mode Chokes - 486-5699-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details