Murata Power Solutions Fixed Inductors FDSD0420-H-1R0M=P3

Description
1µH Shielded Wirewound Inductor 5.1A 29mOhm Max Nonstandard
Request a Quote
Description
1µH Shielded Wirewound Inductor 5.1A 29mOhm Max Nonstandard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1137370-FDSD0420-H-1R0M=P3 is a fixed inductor with an inductance value of 1 µH and a tolerance of ±20%. It features a compact size with a maximum dimension of 4.0 mm x 4.0 mm and a height of 2.0 mm. The inductor is designed with a magnetically shielded construction, which contributes to low DC resistance, rated at a maximum of 29 m,Ѷ. This component is suitable for applications requiring large current handling, with a saturation current rating of 6.8 A and a temperature rise current of 5.1 A. The operating temperature range is from -20°C to +100°C, making it versatile for various environments. It is packaged in tape and reel format, with a standard quantity of 2,000 pieces per reel, and is ideal for use in DC-DC converter applications.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1137370-FDSD0420-H-1R0M=P3 is a fixed inductor with an inductance value of 1 µH and a tolerance of ±20%. It features a compact size with a maximum dimension of 4.0 mm x 4.0 mm and a height of 2.0 mm. The inductor is designed with a magnetically shielded construction, which contributes to low DC resistance, rated at a maximum of 29 m,Ѷ. This component is suitable for applications requiring large current handling, with a saturation current rating of 6.8 A and a temperature rise current of 5.1 A. The operating temperature range is from -20°C to +100°C, making it versatile for various environments. It is packaged in tape and reel format, with a standard quantity of 2,000 pieces per reel, and is ideal for use in DC-DC converter applications.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10862-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10862-1-ND
Fixed Inductors 490-10862-1-ND
1µH Shielded Wirewound Inductor 5.1A 29mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 5.1A 29mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10862-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10862-6-ND
Fixed Inductors 490-10862-6-ND
1µH Shielded Wirewound Inductor 5.1A 29mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 5.1A 29mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-10862-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10862-2-ND
Fixed Inductors 490-10862-2-ND
1µH Shielded Wirewound Inductor 5.1A 29mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 5.1A 29mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1137370-FDSD0420-H-1R0M=P3
Inductors, Coils, Chokes - Fixed Inductors 1137370-FDSD0420-H-1R0M=P3
Win Source Part Number: 1137370-FDSD0420-H-1 R0M=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Series: FDSD0420 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 29mOhm Max Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.1 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Other Names: 490-10862-1,490-1086 2-2,490-10862-6 Base Product Number: FDSD0420 Product Status: Last Time Buy Current - Saturation (Isat): 6.8A

Win Source Part Number: 1137370-FDSD0420-H-1R0M=P3
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: FDSD0420
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 29mOhm Max
Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.1 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Murata Electronics
Other Names: 490-10862-1,490-10862-2,490-10862-6
Base Product Number: FDSD0420
Product Status: Last Time Buy
Current - Saturation (Isat): 6.8A

Buy Now Datasheet
SMD 1UH 5.1A 29 MOHM Inductor and Choke - 71-FDSD0420-H-1R0M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 5.1A 29 MOHM Inductor and Choke
71-FDSD0420-H-1R0M=P3
SMD 1UH 5.1A 29 MOHM Inductor and Choke 71-FDSD0420-H-1R0M=P3
FIXED IND 1UH 5.1A 29 MOHM SMD Product overview: FDSD0420-H-1R0M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 5.1A, 29 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 5.1A, 29 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0420-H-1R0M=P 3 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 5.1A 29 MOHM SMD Product overview: FDSD0420-H-1R0M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 5.1A, 29 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 5.1A, 29 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0420-H-1R0M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - FDSD0420-H-1R0M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
FDSD0420-H-1R0M=P3
Fixed Inductors FDSD0420-H-1R0M=P3
FIXED IND 1UH 5.1A 29 MOHM SMD

FIXED IND 1UH 5.1A 29 MOHM SMD

Supplier's Site Datasheet
Inductor, 1Uh, 6A, 20%, Shielded; Inductance Murata - 81Y6137 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 6A, 20%, Shielded; Inductance Murata
81Y6137
Inductor, 1Uh, 6A, 20%, Shielded; Inductance Murata 81Y6137
INDUCTOR, 1UH, 6A, 20%, SHIELDED; Inductance:1µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:FDSD0420 Series; Power Inductor Case:4.2mm x 4.2mm x 2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1UH, 6A, 20%, SHIELDED; Inductance:1µH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:FDSD0420 Series; Power Inductor Case:4.2mm x 4.2mm x 2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10862-1-ND 1137370-FDSD0420-H-1R0M=P3 71-FDSD0420-H-1R0M=P3 FDSD0420-H-1R0M=P3 81Y6137
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1UH 5.1A 29 MOHM Inductor and Choke Fixed Inductors Inductor, 1Uh, 6A, 20%, Shielded; Inductance Murata
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0290 ohms 0.0290 ohms 0.0290 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911197P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 20 ohms
Rated DC Current 90 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DKFP-C22C-0302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers