Murata Power Solutions SMD 10UH 1.7A 200 MOHM Inductor and Choke FDSD0420-H-100M=P3

Description
FIXED IND 10UH 1.7A 200 MOHM SMD Product overview: FDSD0420-H-100M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.7A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.7A, 200 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0420-H-100M=P 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 1.7A 200 MOHM SMD Product overview: FDSD0420-H-100M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.7A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.7A, 200 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0420-H-100M=P 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 1.7A 200 MOHM Inductor and Choke - 71-FDSD0420-H-100M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.7A 200 MOHM Inductor and Choke
71-FDSD0420-H-100M=P3
SMD 10UH 1.7A 200 MOHM Inductor and Choke 71-FDSD0420-H-100M=P3
FIXED IND 10UH 1.7A 200 MOHM SMD Product overview: FDSD0420-H-100M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.7A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.7A, 200 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0420-H-100M=P 3 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.7A 200 MOHM SMD Product overview: FDSD0420-H-100M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.7A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.7A, 200 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0420-H-100M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
982292-FDSD0420-H-100M=P3
Inductors, Coils, Chokes - Fixed Inductors 982292-FDSD0420-H-100M=P3
Win Source Part Number: 982292-FDSD0420-H-10 0M=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Series: FDSD0420 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 200mOhm Max Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Murata Electronics Other Names: 490-10861-1,490-1086 1-2,490-10861-6 Base Product Number: FDSD0420 Product Status: Last Time Buy Current - Saturation (Isat): 2.5A

Win Source Part Number: 982292-FDSD0420-H-100M=P3
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: FDSD0420
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 200mOhm Max
Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Murata Electronics
Other Names: 490-10861-1,490-10861-2,490-10861-6
Base Product Number: FDSD0420
Product Status: Last Time Buy
Current - Saturation (Isat): 2.5A

Buy Now Datasheet
Fixed Inductors - 490-10861-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10861-2-ND
Fixed Inductors 490-10861-2-ND
10µH Shielded Wirewound Inductor 1.7A 200mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.7A 200mOhm Max Nonstandard

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
FDSD0420-H-100M=P3
Inductors/Coils/Transformers >> Power Inductors FDSD0420-H-100M=P3
1.7A 10uH ±20% 2.5A SMD,4.2x4.2mm Power Inductors ROHS

1.7A 10uH ±20% 2.5A SMD,4.2x4.2mm Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - FDSD0420-H-100M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
FDSD0420-H-100M=P3
Fixed Inductors FDSD0420-H-100M=P3
FIXED IND 10UH 1.7A 200 MOHM SMD

FIXED IND 10UH 1.7A 200 MOHM SMD

Supplier's Site Datasheet
Inductor, 10Uh, 2A, 20%, Shielded; Inductance Murata - 81Y6139 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 2A, 20%, Shielded; Inductance Murata
81Y6139
Inductor, 10Uh, 2A, 20%, Shielded; Inductance Murata 81Y6139
INDUCTOR, 10UH, 2A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):3.3A; Product Range:FDSD0420 Series; Power Inductor Case:4.2mm x 4.2mm x 2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10UH, 2A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):3.3A; Product Range:FDSD0420 Series; Power Inductor Case:4.2mm x 4.2mm x 2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-FDSD0420-H-100M=P3 982292-FDSD0420-H-100M=P3 490-10861-2-ND FDSD0420-H-100M=P3 FDSD0420-H-100M=P3 81Y6139
Product Name SMD 10UH 1.7A 200 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Inductor, 10Uh, 2A, 20%, Shielded; Inductance Murata
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Drum Core, Wirewound Metal
Inductance Range 10 microH 10 microH 10 microH 10 microH 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data