Murata Electronics Inductors, Coils, Chokes - Fixed Inductors FDSD0415-H-R47M=P3

Description
Win Source Part Number: 1134815-FDSD0415-H-R 47M=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Series: FDSD0415 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Height - Seated (Max): 0.059" (1.50mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 18mOhm Max Supplier Device Package: 1515 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.1 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Base Product Number: FDSD0415 Product Status: Last Time Buy Current - Saturation (Isat): 9A
Request a Quote Datasheet
Description
Win Source Part Number: 1134815-FDSD0415-H-R 47M=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Series: FDSD0415 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Height - Seated (Max): 0.059" (1.50mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 18mOhm Max Supplier Device Package: 1515 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.1 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Base Product Number: FDSD0415 Product Status: Last Time Buy Current - Saturation (Isat): 9A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1134815-FDSD0415-H-R47M=P3
Inductors, Coils, Chokes - Fixed Inductors 1134815-FDSD0415-H-R47M=P3
Win Source Part Number: 1134815-FDSD0415-H-R 47M=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Series: FDSD0415 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Height - Seated (Max): 0.059" (1.50mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 18mOhm Max Supplier Device Package: 1515 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.1 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Base Product Number: FDSD0415 Product Status: Last Time Buy Current - Saturation (Isat): 9A

Win Source Part Number: 1134815-FDSD0415-H-R47M=P3
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: FDSD0415
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 18mOhm Max
Supplier Device Package: 1515
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.1 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Base Product Number: FDSD0415
Product Status: Last Time Buy
Current - Saturation (Isat): 9A

Buy Now Datasheet
SMD 6.1A 18 MOHM Inductor and Choke - 71-FDSD0415-H-R47M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.1A 18 MOHM Inductor and Choke
71-FDSD0415-H-R47M=P3
SMD 6.1A 18 MOHM Inductor and Choke 71-FDSD0415-H-R47M=P3
FIXED IND 6.1A 18 MOHM SMD Product overview: FDSD0415-H-R47M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.1A, 18 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.1A, 18 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0415-H-R47M=P 3 can be used for catalog matching and distributor lookup.

FIXED IND 6.1A 18 MOHM SMD Product overview: FDSD0415-H-R47M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.1A, 18 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.1A, 18 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0415-H-R47M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - FDSD0415-H-R47M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
FDSD0415-H-R47M=P3
Fixed Inductors FDSD0415-H-R47M=P3
FIXED IND 6.1A 18 MOHM SMD

FIXED IND 6.1A 18 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1134815-FDSD0415-H-R47M=P3 71-FDSD0415-H-R47M=P3 FDSD0415-H-R47M=P3
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 6.1A 18 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.1500 ohms
View Details
2 suppliers