Murata Electronics SMD 1UH 4.5A 41 MOHM Inductor and Choke FDSD0415-H-1R0M=P3

Description
FIXED IND 1UH 4.5A 41 MOHM SMD Product overview: FDSD0415-H-1R0M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.5A, 41 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.5A, 41 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0415-H-1R0M=P 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 4.5A 41 MOHM SMD Product overview: FDSD0415-H-1R0M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.5A, 41 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.5A, 41 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0415-H-1R0M=P 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 4.5A 41 MOHM Inductor and Choke - 71-FDSD0415-H-1R0M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 4.5A 41 MOHM Inductor and Choke
71-FDSD0415-H-1R0M=P3
SMD 1UH 4.5A 41 MOHM Inductor and Choke 71-FDSD0415-H-1R0M=P3
FIXED IND 1UH 4.5A 41 MOHM SMD Product overview: FDSD0415-H-1R0M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.5A, 41 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.5A, 41 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0415-H-1R0M=P 3 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 4.5A 41 MOHM SMD Product overview: FDSD0415-H-1R0M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.5A, 41 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.5A, 41 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0415-H-1R0M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327919-FDSD0415-H-1R0M=P3 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327919-FDSD0415-H-1R0M=P3
Inductors, Coils, Chokes - Fixed Inductors 1327919-FDSD0415-H-1R0M=P3
Manufacturer: Murata Electronics Win Source Part Number: 1327919-FDSD0415-H-1 R0M=P3 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm) Inductance: 1 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Metal DC Resistance (DCR): 41mOhm Max Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Base Product Number: FDSD0415 Product Status: Last Time Buy Current - Saturation (Isat): 5.3A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327919-FDSD0415-H-1R0M=P3
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm)
Inductance: 1 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Metal
DC Resistance (DCR): 41mOhm Max
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Base Product Number: FDSD0415
Product Status: Last Time Buy
Current - Saturation (Isat): 5.3A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-FDSD0415-H-1R0M=P3 1327919-FDSD0415-H-1R0M=P3
Product Name SMD 1UH 4.5A 41 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Core Material Metal
Inductance Range 1 microH 1 microH
Inductance Tolerance 20 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers