Murata Power Solutions Fixed Inductors FDSD0412-H-R47M=P3

Description
470nH Shielded Wirewound Inductor 6A 23mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 6A 23mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10860-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10860-2-ND
Fixed Inductors 490-10860-2-ND
470nH Shielded Wirewound Inductor 6A 23mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 6A 23mOhm Max Nonstandard

Buy Now Datasheet
SMD 6A 23 MOHM Inductor and Choke - 71-FDSD0412-H-R47M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6A 23 MOHM Inductor and Choke
71-FDSD0412-H-R47M=P3
SMD 6A 23 MOHM Inductor and Choke 71-FDSD0412-H-R47M=P3
FIXED IND 470NH 6A 23 MOHM SMD Product overview: FDSD0412-H-R47M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, 23 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0412-H-R47M=P 3 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 6A 23 MOHM SMD Product overview: FDSD0412-H-R47M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, 23 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0412-H-R47M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - FDSD0412-H-R47M=P3
774488-FDSD0412-H-R47M=P3
Fixed Inductors - FDSD0412-H-R47M=P3 774488-FDSD0412-H-R47M=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 774488-FDSD0412-H-R4 7M=P3 Series: FDSD0412 Packaging: Reel package Type: Wirewound Package: Nonstandard Current Rating: 6A Shielding: Shielded Inductance: 470nH Mounting: SMD Tolerance: ±20% Material - Core: Metal Current - Saturation: 6.5A Test Frequency: 100kHz Family Name: FDSD0412 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 23 mOhm Max Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm) Height - Seated (Maximum): 0.047" (1.20mm) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 774488-FDSD0412-H-R47M=P3
Series: FDSD0412
Packaging: Reel package
Type: Wirewound
Package: Nonstandard
Current Rating: 6A
Shielding: Shielded
Inductance: 470nH
Mounting: SMD
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 6.5A
Test Frequency: 100kHz
Family Name: FDSD0412
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 23 mOhm Max
Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm)
Height - Seated (Maximum): 0.047" (1.20mm)
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - FDSD0412-H-R47M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
FDSD0412-H-R47M=P3
Fixed Inductors FDSD0412-H-R47M=P3
FIXED IND 470NH 6A 23 MOHM SMD

FIXED IND 470NH 6A 23 MOHM SMD

Supplier's Site Datasheet
Inductor, 0.47Uh, 7A, 20%, Shielded; Inductance Murata - 81Y6130 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 7A, 20%, Shielded; Inductance Murata
81Y6130
Inductor, 0.47Uh, 7A, 20%, Shielded; Inductance Murata 81Y6130
INDUCTOR, 0.47UH, 7A, 20%, SHIELDED; Inductance:470nH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):8.6A; Product Range:FDSD0412 Series; Power Inductor Case:4.2mm x 4.2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.47UH, 7A, 20%, SHIELDED; Inductance:470nH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):8.6A; Product Range:FDSD0412 Series; Power Inductor Case:4.2mm x 4.2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10860-2-ND 71-FDSD0412-H-R47M=P3 774488-FDSD0412-H-R47M=P3 FDSD0412-H-R47M=P3 81Y6130
Product Name Fixed Inductors SMD 6A 23 MOHM Inductor and Choke Fixed Inductors - FDSD0412-H-R47M=P3 Fixed Inductors Inductor, 0.47Uh, 7A, 20%, Shielded; Inductance Murata
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0230 ohms 0.0230 ohms 0.0230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176787-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 82 microH
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-251 0402AF-251XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details