Murata Power Solutions SMD 6.4A 19 MOHM Inductor and Choke FDSD0412-H-R33M=P3

Description
FIXED IND 330NH 6.4A 19 MOHM SMD Product overview: FDSD0412-H-R33M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.4A, 19 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.4A, 19 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0412-H-R33M=P 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330NH 6.4A 19 MOHM SMD Product overview: FDSD0412-H-R33M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.4A, 19 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.4A, 19 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0412-H-R33M=P 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.4A 19 MOHM Inductor and Choke - 71-FDSD0412-H-R33M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.4A 19 MOHM Inductor and Choke
71-FDSD0412-H-R33M=P3
SMD 6.4A 19 MOHM Inductor and Choke 71-FDSD0412-H-R33M=P3
FIXED IND 330NH 6.4A 19 MOHM SMD Product overview: FDSD0412-H-R33M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.4A, 19 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.4A, 19 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0412-H-R33M=P 3 can be used for catalog matching and distributor lookup.

FIXED IND 330NH 6.4A 19 MOHM SMD Product overview: FDSD0412-H-R33M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.4A, 19 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.4A, 19 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0412-H-R33M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - FDSD0412-H-R33M=P3
1038448-FDSD0412-H-R33M=P3
Fixed Inductors - FDSD0412-H-R33M=P3 1038448-FDSD0412-H-R33M=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 1038448-FDSD0412-H-R 33M=P3 Packaging: Reel - TR Type: Wirewound Current Rating: 6.4A Inductance: 330nH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Current - Saturation: 7.5A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 19 mOhm Max Status: Active Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1038448-FDSD0412-H-R33M=P3
Packaging: Reel - TR
Type: Wirewound
Current Rating: 6.4A
Inductance: 330nH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 7.5A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 19 mOhm Max
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 490-10859-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10859-2-ND
Fixed Inductors 490-10859-2-ND
330nH Shielded Wirewound Inductor 6.4A 19mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 6.4A 19mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.33Uh, 7.5A, 20%, Shielded; Inductance Murata - 81Y6129 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.33Uh, 7.5A, 20%, Shielded; Inductance Murata
81Y6129
Inductor, 0.33Uh, 7.5A, 20%, Shielded; Inductance Murata 81Y6129
INDUCTOR, 0.33UH, 7.5A, 20%, SHIELDED; Inductance:330nH; RMS Current (Irms):7.5A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:FDSD0412 Series; Power Inductor Case:4.2mm x 4.2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.33UH, 7.5A, 20%, SHIELDED; Inductance:330nH; RMS Current (Irms):7.5A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:FDSD0412 Series; Power Inductor Case:4.2mm x 4.2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - FDSD0412-H-R33M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
FDSD0412-H-R33M=P3
Fixed Inductors FDSD0412-H-R33M=P3
FIXED IND 330NH 6.4A 19 MOHM SMD

FIXED IND 330NH 6.4A 19 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-FDSD0412-H-R33M=P3 1038448-FDSD0412-H-R33M=P3 490-10859-2-ND 81Y6129 FDSD0412-H-R33M=P3
Product Name SMD 6.4A 19 MOHM Inductor and Choke Fixed Inductors - FDSD0412-H-R33M=P3 Fixed Inductors Inductor, 0.33Uh, 7.5A, 20%, Shielded; Inductance Murata Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 0.3300 microH 0.3300 microH 0.3300 microH 0.3300 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226C680KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - DS1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers