Murata Power Solutions Fixed Inductors FDSD0412-H-3R3M=P3

Description
3.3µH Shielded Wirewound Inductor 2.2A 122mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 2.2A 122mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-10857-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10857-2-ND
Fixed Inductors 490-10857-2-ND
3.3µH Shielded Wirewound Inductor 2.2A 122mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 2.2A 122mOhm Max Nonstandard

Buy Now Datasheet
SMD 3.3UH 2.2A 122MOHM Inductor and Choke - 71-FDSD0412-H-3R3M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 2.2A 122MOHM Inductor and Choke
71-FDSD0412-H-3R3M=P3
SMD 3.3UH 2.2A 122MOHM Inductor and Choke 71-FDSD0412-H-3R3M=P3
FIXED IND 3.3UH 2.2A 122MOHM SMD Product overview: FDSD0412-H-3R3M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.2A, 122MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.2A, 122MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0412-H-3R3M=P 3 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 2.2A 122MOHM SMD Product overview: FDSD0412-H-3R3M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.2A, 122MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.2A, 122MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0412-H-3R3M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - FDSD0412-H-3R3M=P3
774486-FDSD0412-H-3R3M=P3
Fixed Inductors - FDSD0412-H-3R3M=P3 774486-FDSD0412-H-3R3M=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 774486-FDSD0412-H-3R 3M=P3 Series: FDSD0412 Packaging: Reel package Type: Wirewound Package: Nonstandard Current Rating: 2.2A Shielding: Shielded Inductance: 3.3μH Mounting: SMD Tolerance: ±20% Material - Core: Metal Current - Saturation: 2.8A Test Frequency: 100kHz Family Name: FDSD0412 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 122 mOhm Max Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm) Height - Seated (Maximum): 0.047" (1.20mm) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 774486-FDSD0412-H-3R3M=P3
Series: FDSD0412
Packaging: Reel package
Type: Wirewound
Package: Nonstandard
Current Rating: 2.2A
Shielding: Shielded
Inductance: 3.3μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 2.8A
Test Frequency: 100kHz
Family Name: FDSD0412
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 122 mOhm Max
Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm)
Height - Seated (Maximum): 0.047" (1.20mm)
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Inductor, 3.3Uh, 2.6A, 20%, Shielded; Inductance Murata - 81Y6134 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 2.6A, 20%, Shielded; Inductance Murata
81Y6134
Inductor, 3.3Uh, 2.6A, 20%, Shielded; Inductance Murata 81Y6134
INDUCTOR, 3.3UH, 2.6A, 20%, SHIELDED; Inductance:3.3µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde d; Saturation Current (Isat):3.8A; Product Range:FDSD0412 Series; Power Inductor Case:4.2mm x 4.2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 3.3UH, 2.6A, 20%, SHIELDED; Inductance:3.3µH; RMS Current (Irms):2.6A; Inductor Construction:Shielded; Saturation Current (Isat):3.8A; Product Range:FDSD0412 Series; Power Inductor Case:4.2mm x 4.2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-10857-2-ND 71-FDSD0412-H-3R3M=P3 774486-FDSD0412-H-3R3M=P3 81Y6134
Product Name Fixed Inductors SMD 3.3UH 2.2A 122MOHM Inductor and Choke Fixed Inductors - FDSD0412-H-3R3M=P3 Inductor, 3.3Uh, 2.6A, 20%, Shielded; Inductance Murata
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1220 ohms 0.1220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

800uH 500mA 800mOhm Inductor and Choke - 839-DSO1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 8.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details