Murata Power Solutions SMD 2.2UH 2.8A 84 MOHM Inductor and Choke FDSD0412-H-2R2M=P3

Description
FIXED IND 2.2UH 2.8A 84 MOHM SMD Product overview: FDSD0412-H-2R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.8A, 84 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.8A, 84 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0412-H-2R2M=P 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 2.8A 84 MOHM SMD Product overview: FDSD0412-H-2R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.8A, 84 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.8A, 84 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0412-H-2R2M=P 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 2.8A 84 MOHM Inductor and Choke - 71-FDSD0412-H-2R2M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.8A 84 MOHM Inductor and Choke
71-FDSD0412-H-2R2M=P3
SMD 2.2UH 2.8A 84 MOHM Inductor and Choke 71-FDSD0412-H-2R2M=P3
FIXED IND 2.2UH 2.8A 84 MOHM SMD Product overview: FDSD0412-H-2R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.8A, 84 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.8A, 84 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0412-H-2R2M=P 3 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.8A 84 MOHM SMD Product overview: FDSD0412-H-2R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.8A, 84 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.8A, 84 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDSD0412-H-2R2M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - FDSD0412-H-2R2M=P3
774485-FDSD0412-H-2R2M=P3
Fixed Inductors - FDSD0412-H-2R2M=P3 774485-FDSD0412-H-2R2M=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 774485-FDSD0412-H-2R 2M=P3 Series: FDSD0412 Packaging: Reel package Type: Wirewound Package: Nonstandard Current Rating: 2.8A Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±20% Material - Core: Metal Current - Saturation: 3.5A Test Frequency: 100kHz Family Name: FDSD0412 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 84 mOhm Max Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm) Height - Seated (Maximum): 0.047" (1.20mm) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 774485-FDSD0412-H-2R2M=P3
Series: FDSD0412
Packaging: Reel package
Type: Wirewound
Package: Nonstandard
Current Rating: 2.8A
Shielding: Shielded
Inductance: 2.2μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 3.5A
Test Frequency: 100kHz
Family Name: FDSD0412
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 84 mOhm Max
Dimension: 0.165" L x 0.165" W (4.20mm x 4.20mm)
Height - Seated (Maximum): 0.047" (1.20mm)
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 490-10856-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-10856-2-ND
Fixed Inductors 490-10856-2-ND
2.2µH Shielded Wirewound Inductor 2.8A 84mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.8A 84mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-FDSD0412-H-2R2M=P3 774485-FDSD0412-H-2R2M=P3 490-10856-2-ND
Product Name SMD 2.2UH 2.8A 84 MOHM Inductor and Choke Fixed Inductors - FDSD0412-H-2R2M=P3 Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 2.2 microH 2.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel; Reel package Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1858313 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details