The Murata FDSD0412-H-1R5M inductor features an inductance of 1.5µH with a tolerance of ±20%. It is designed to handle a rated current of 3.8A, with a saturation current (Isat) of 5.5A and a temperature rise current (Itemp) of 3.3A. The inductor has a maximum DC resistance of 0.064Ω and operates within a temperature range of -20°C to 100°C. It is shielded with a metal alloy for enhanced performance and has an absolute maximum voltage rating of 30V DC. The physical dimensions are 4.0mm x 4.0mm x 1.2mm, and it is compliant with RoHS standards. This component is suitable for applications requiring compact size and reliable performance in power management circuits.
1.5µH Shielded Wirewound Inductor 3.3A 64mOhm Max Nonstandard
INDUCTOR, 1.5UH, 3.8A, 20%, SHIELDED; Inductance:1.5µH; RMS Current (Irms):3.8A; Inductor Construction:Shielde
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-10855-2-ND | 81Y6132 |
| Product Name | Fixed Inductors | Inductor, 1.5Uh, 3.8A, 20%, Shielded; Inductance Murata |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | |
| DCR | 0.0640 ohms |