Manufacturer: Murata Electronics North America
Win Source Part Number: 774455-FDA1254-H-4R7
Type: Wirewound
Operating Temperature Range: -20°C ~ 100°C
Package: Nonstandard
Current Rating: 10.2A
Shielding: Shielded
Inductance: 4.7μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 11.2A
Test Frequency: 100kHz
Family Name: FDA1254
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 8.8 mOhm Max
Dimension: 0.508" L x 0.496" W (12.90mm x 12.60mm)
Height - Seated (Maximum): 0.213" (5.40mm)
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
FIXED IND 4.7UH 10.2A 8.8MOHM SM Product overview: FDA1254-H-4R7M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 10.2A, 8.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 10.2A, 8.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDA1254-H-4R7M=P3
FIXED IND 4.7UH 10.2A 8.8MOHM SM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 774455-FDA1254-H-4R7M=P3 | 71-FDA1254-H-4R7M=P3 | FDA1254-H-4R7M=P3 |
| Product Name | Fixed Inductors - FDA1254-H-4R7M=P3 | 4.7UH 10.2A 8.8MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -20 to 100 C (-4 to 212 F) | -20 to 100 C (-4 to 212 F) | -20 to 100 C (-4 to 212 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound |
| Application | RF Choke | ||
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH |