Murata Electronics Fixed Inductors - FDA1254-H-2R2M=P3 FDA1254-H-2R2M=P3

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 871579-FDA1254-H-2R2 M=P3 Series: * Features: Inductor Package: Reel - TR Family Name: FDA1254 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 500 Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-FDA1254-H-2R2M=P 3, 490-FDA1254-H-2R2M=P 3-ND, 490-FDA1254-H-2R2M=P 3TR
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 871579-FDA1254-H-2R2 M=P3 Series: * Features: Inductor Package: Reel - TR Family Name: FDA1254 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 500 Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-FDA1254-H-2R2M=P 3, 490-FDA1254-H-2R2M=P 3-ND, 490-FDA1254-H-2R2M=P 3TR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - FDA1254-H-2R2M=P3 - 871579-FDA1254-H-2R2M=P3 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - FDA1254-H-2R2M=P3
871579-FDA1254-H-2R2M=P3
Fixed Inductors - FDA1254-H-2R2M=P3 871579-FDA1254-H-2R2M=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 871579-FDA1254-H-2R2 M=P3 Series: * Features: Inductor Package: Reel - TR Family Name: FDA1254 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 500 Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-FDA1254-H-2R2M=P 3, 490-FDA1254-H-2R2M=P 3-ND, 490-FDA1254-H-2R2M=P 3TR

Manufacturer: Murata Electronics North America
Win Source Part Number: 871579-FDA1254-H-2R2M=P3
Series: *
Features: Inductor
Package: Reel - TR
Family Name: FDA1254
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 500
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-FDA1254-H-2R2M=P3, 490-FDA1254-H-2R2M=P3-ND, 490-FDA1254-H-2R2M=P3TR

Buy Now
Inductor and Choke - 71-FDA1254-H-2R2M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-FDA1254-H-2R2M=P3
Inductor and Choke 71-FDA1254-H-2R2M=P3
FIXED IND Product overview: FDA1254-H-2R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDA1254-H-2R2M=P3 can be used for catalog matching and distributor lookup.

FIXED IND Product overview: FDA1254-H-2R2M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FDA1254-H-2R2M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 871579-FDA1254-H-2R2M=P3 71-FDA1254-H-2R2M=P3
Product Name Fixed Inductors - FDA1254-H-2R2M=P3 Inductor and Choke
Technology Power Inductor
Core Material Metal Alloy
Inductance Range 2.2 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 30 ohms
View Details
2000uH 15A 0.013Ohm Inductor and Choke - 839-DKIP-0331-1502 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers