Manufacturer: Toko America Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985297-FDA1254-8R0M=
Packaging: Tape & Reel
Inductance: 8 µH
Tolerance: 20 %
Height: 5.4 mm
Categories: OEM Parts(F-I)
DC Resistance (DCR): 15.5 mΩ
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Depth: 14.1 mm
Max DC Current: 7.1 A
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 985297-FDA1254-8R0M=P3 |
| Product Name | OEM Parts - OEM Parts (F - I) - FDA1254-8R0M=P3 |