Murata Power Solutions Fixed Inductors FCUL1040-H-R42M=P3

Description
Inductor
Request a Quote Datasheet
Description
Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-FCUL1040-H-R42M=P3TR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Inductor, 420Nh, 30A, 20%, Wirewound; Inductance Murata - 57AC6773 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 420Nh, 30A, 20%, Wirewound; Inductance Murata
57AC6773
Inductor, 420Nh, 30A, 20%, Wirewound; Inductance Murata 57AC6773
INDUCTOR, 420NH, 30A, 20%, WIREWOUND; Inductance:420nH; RMS Current (Irms):30A; Inductor Construction:Wirewou nd; Saturation Current (Isat):34A; Product Range:FCUL1040 Series; Power Inductor Case:11.5mm x 10mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 420NH, 30A, 20%, WIREWOUND; Inductance:420nH; RMS Current (Irms):30A; Inductor Construction:Wirewound; Saturation Current (Isat):34A; Product Range:FCUL1040 Series; Power Inductor Case:11.5mm x 10mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-FCUL1040-H-R42M=P3TR-ND 57AC6773
Product Name Fixed Inductors Inductor, 420Nh, 30A, 20%, Wirewound; Inductance Murata
Configuration Fixed
Packing Method Tape Reel
Technology Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3242-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details