Win Source Part Number: 1058699-FCUL1040-H-R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: *
Package: Tape & Reel (TR)
Standard Package: 500
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-FCUL1040-H-R36M=
Base Product Number: FCUL1040
FIXED IND Product overview: FCUL1040-H-R36M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FCUL1040-H-R36M=P
INDUCTOR, 360NH, 31A, 20%, WIREWOUND; Inductance:360nH; RMS Current (Irms):31A; Inductor Construction:Wirewou
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-FCUL1040-H-R36M=P3TR-ND | 1058699-FCUL1040-H-R36M=P3 | 71-FCUL1040-H-R36M=P3 | 57AC6772 |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor and Choke | Inductor, 360Nh, 31A, 20%, Wirewound; Inductance Murata |
| Configuration | Fixed | Fixed | ||
| Packing Method | Tape Reel | Tape & Reel (TR) | ||
| Application | RF Choke | |||
| Technology | Power Inductor | Wirewound | ||
| Core Material | Metal Alloy |