Murata Power Solutions Fixed Inductors FCUL1040-H-R18M=P3

Description
Inductor
Request a Quote Datasheet
Description
Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-FCUL1040-H-R18M=P3TR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Inductor, 180Nh, 38A, 20%, Wirewound; Inductance Murata - 57AC6771 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 180Nh, 38A, 20%, Wirewound; Inductance Murata
57AC6771
Inductor, 180Nh, 38A, 20%, Wirewound; Inductance Murata 57AC6771
INDUCTOR, 180NH, 38A, 20%, WIREWOUND; Inductance:180nH; RMS Current (Irms):38A; Inductor Construction:Wirewou nd; Saturation Current (Isat):53A; Product Range:FCUL1040 Series; Power Inductor Case:11.5mm x 10mm x 4mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 180NH, 38A, 20%, WIREWOUND; Inductance:180nH; RMS Current (Irms):38A; Inductor Construction:Wirewound; Saturation Current (Isat):53A; Product Range:FCUL1040 Series; Power Inductor Case:11.5mm x 10mm x 4mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-FCUL1040-H-R18M=P3TR-ND 57AC6771
Product Name Fixed Inductors Inductor, 180Nh, 38A, 20%, Wirewound; Inductance Murata
Configuration Fixed
Packing Method Tape Reel
Technology Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-C21C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - RC-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details