Murata Power Solutions Fixed Inductors FCUL0630-H-R56M=P3

Description
Inductor
Request a Quote Datasheet
Description
Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-FCUL0630-H-R56M=P3TR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Fixed Inductors - 490-FCUL0630-H-R56M=P3DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 560NH 17A 3.0281 MOHM

FIXED IND 560NH 17A 3.0281 MOHM

Buy Now Datasheet
Fixed Inductors - 490-FCUL0630-H-R56M=P3CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 560NH 17A 3.0281 MOHM

FIXED IND 560NH 17A 3.0281 MOHM

Buy Now Datasheet
Fixed Inductors - FCUL0630-H-R56M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
FCUL0630-H-R56M=P3
Fixed Inductors FCUL0630-H-R56M=P3
FIXED IND

FIXED IND

Supplier's Site Datasheet
Inductor, 560Nh, 17A, 20%, Wirewound; Inductance Murata - 57AC6769 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 560Nh, 17A, 20%, Wirewound; Inductance Murata
57AC6769
Inductor, 560Nh, 17A, 20%, Wirewound; Inductance Murata 57AC6769
INDUCTOR, 560NH, 17A, 20%, WIREWOUND; Inductance:560nH; RMS Current (Irms):17A; Inductor Construction:Wirewou nd; Saturation Current (Isat):14A; Product Range:FCUL0630 Series; Power Inductor Case:7.3mm x 6.6mm x 3mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 560NH, 17A, 20%, WIREWOUND; Inductance:560nH; RMS Current (Irms):17A; Inductor Construction:Wirewound; Saturation Current (Isat):14A; Product Range:FCUL0630 Series; Power Inductor Case:7.3mm x 6.6mm x 3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-FCUL0630-H-R56M=P3TR-ND FCUL0630-H-R56M=P3 57AC6769
Product Name Fixed Inductors Fixed Inductors Inductor, 560Nh, 17A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound Wirewound
Core Material Metal
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2682SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1774877 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details