Murata Power Solutions Fixed Inductors - FCUL0630-H-R12M=P3 FCUL0630-H-R12M=P3

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 871573-FCUL0630-H-R1 2M=P3 Series: FCUL0630 Operating Temperature Range: -40°C ~ 125°C Features: 120 nH Shielded Wirewound Inductor 32 A 0.824mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Family Name: FCUL0630 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 871573-FCUL0630-H-R1 2M=P3 Series: FCUL0630 Operating Temperature Range: -40°C ~ 125°C Features: 120 nH Shielded Wirewound Inductor 32 A 0.824mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Family Name: FCUL0630 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - FCUL0630-H-R12M=P3 - 871573-FCUL0630-H-R12M=P3 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - FCUL0630-H-R12M=P3
871573-FCUL0630-H-R12M=P3
Fixed Inductors - FCUL0630-H-R12M=P3 871573-FCUL0630-H-R12M=P3
Manufacturer: Murata Electronics North America Win Source Part Number: 871573-FCUL0630-H-R1 2M=P3 Series: FCUL0630 Operating Temperature Range: -40°C ~ 125°C Features: 120 nH Shielded Wirewound Inductor 32 A 0.824mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Family Name: FCUL0630 Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 871573-FCUL0630-H-R12M=P3
Series: FCUL0630
Operating Temperature Range: -40°C ~ 125°C
Features: 120 nH Shielded Wirewound Inductor 32 A 0.824mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Family Name: FCUL0630
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
Fixed Inductors - 490-FCUL0630-H-R12M=P3DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120NH 32A 0.824 MOHM

FIXED IND 120NH 32A 0.824 MOHM

Buy Now Datasheet
Fixed Inductors - 490-FCUL0630-H-R12M=P3CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120NH 32A 0.824 MOHM

FIXED IND 120NH 32A 0.824 MOHM

Buy Now Datasheet
Fixed Inductors - 490-FCUL0630-H-R12M=P3TR-ND - DigiKey
Thief River Falls, MN, United States
120nH Shielded Wirewound Inductor 32A 0.824mOhm Max Nonstandard

120nH Shielded Wirewound Inductor 32A 0.824mOhm Max Nonstandard

Buy Now Datasheet
32A 0.824MOHM Inductor and Choke - 71-FCUL0630-H-R12M=P3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32A 0.824MOHM Inductor and Choke
71-FCUL0630-H-R12M=P3
32A 0.824MOHM Inductor and Choke 71-FCUL0630-H-R12M=P3
FIXED IND 120NH 32A 0.824MOHM SM Product overview: FCUL0630-H-R12M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32A, 0.824MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 32A, 0.824MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FCUL0630-H-R12M=P 3 can be used for catalog matching and distributor lookup.

FIXED IND 120NH 32A 0.824MOHM SM Product overview: FCUL0630-H-R12M=P3 from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32A, 0.824MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 32A, 0.824MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FCUL0630-H-R12M=P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 120Nh, 32A, 20%, Wirewound; Inductance Murata - 57AC6765 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120Nh, 32A, 20%, Wirewound; Inductance Murata
57AC6765
Inductor, 120Nh, 32A, 20%, Wirewound; Inductance Murata 57AC6765
INDUCTOR, 120NH, 32A, 20%, WIREWOUND; Inductance:120nH; RMS Current (Irms):32A; Inductor Construction:Wirewou nd; Saturation Current (Isat):30A; Product Range:FCUL0630 Series; Power Inductor Case:7.3mm x 6.6mm x 3mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 120NH, 32A, 20%, WIREWOUND; Inductance:120nH; RMS Current (Irms):32A; Inductor Construction:Wirewound; Saturation Current (Isat):30A; Product Range:FCUL0630 Series; Power Inductor Case:7.3mm x 6.6mm x 3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - FCUL0630-H-R12M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
FCUL0630-H-R12M=P3
Fixed Inductors FCUL0630-H-R12M=P3
FIXED IND 120NH 32A 0.824MOHM SM

FIXED IND 120NH 32A 0.824MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 871573-FCUL0630-H-R12M=P3 490-FCUL0630-H-R12M=P3DKR-ND 71-FCUL0630-H-R12M=P3 57AC6765 FCUL0630-H-R12M=P3
Product Name Fixed Inductors - FCUL0630-H-R12M=P3 Fixed Inductors 32A 0.824MOHM Inductor and Choke Inductor, 120Nh, 32A, 20%, Wirewound; Inductance Murata Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Drum Core, Wirewound Metal Metal
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers