Murata Power Solutions Fixed Inductors FCUL0530-R47M=P3

Description
470nH Shielded Wirewound Inductor 16A 2.85mOhm Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 16A 2.85mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - FCUL0530-R47M=P3-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
FCUL0530-R47M=P3-ND
Fixed Inductors FCUL0530-R47M=P3-ND
470nH Shielded Wirewound Inductor 16A 2.85mOhm Nonstandard

470nH Shielded Wirewound Inductor 16A 2.85mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - FCUL0530-R47M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
FCUL0530-R47M=P3
Fixed Inductors FCUL0530-R47M=P3
FIXED IND 470NH 16A 2.85MOHM SMD

FIXED IND 470NH 16A 2.85MOHM SMD

Supplier's Site Datasheet
Inductor, 470Nh, 16A, 20%, Wirewound; Inductance Murata - 57AC6762 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, 16A, 20%, Wirewound; Inductance Murata
57AC6762
Inductor, 470Nh, 16A, 20%, Wirewound; Inductance Murata 57AC6762
INDUCTOR, 470NH, 16A, 20%, WIREWOUND; Inductance:470nH; RMS Current (Irms):16A; Inductor Construction:Wirewou nd; Saturation Current (Isat):14A; Product Range:FCUL0530 Series; Power Inductor Case:5.8mm x 5.7mm x 3mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 470NH, 16A, 20%, WIREWOUND; Inductance:470nH; RMS Current (Irms):16A; Inductor Construction:Wirewound; Saturation Current (Isat):14A; Product Range:FCUL0530 Series; Power Inductor Case:5.8mm x 5.7mm x 3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number FCUL0530-R47M=P3-ND FCUL0530-R47M=P3 57AC6762
Product Name Fixed Inductors Fixed Inductors Inductor, 470Nh, 16A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - 1-2176641-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details