Murata Power Solutions Fixed Inductors FCUL0530-R36M=P3

Description
Inductor
Request a Quote Datasheet
Description
Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-FCUL0530-R36M=P3TR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Inductor, 360Nh, 18A, 20%, Wirewound; Inductance Murata - 57AC6761 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 360Nh, 18A, 20%, Wirewound; Inductance Murata
57AC6761
Inductor, 360Nh, 18A, 20%, Wirewound; Inductance Murata 57AC6761
INDUCTOR, 360NH, 18A, 20%, WIREWOUND; Inductance:360nH; RMS Current (Irms):18A; Inductor Construction:Wirewou nd; Saturation Current (Isat):17A; Product Range:FCUL0530 Series; Power Inductor Case:5.8mm x 5.7mm x 3mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 360NH, 18A, 20%, WIREWOUND; Inductance:360nH; RMS Current (Irms):18A; Inductor Construction:Wirewound; Saturation Current (Isat):17A; Product Range:FCUL0530 Series; Power Inductor Case:5.8mm x 5.7mm x 3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-FCUL0530-R36M=P3TR-ND 57AC6761
Product Name Fixed Inductors Inductor, 360Nh, 18A, 20%, Wirewound; Inductance Murata
Configuration Fixed
Packing Method Tape Reel
Technology Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8113-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Storage Choke, flat design - DSF - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 11 to 3700 microH
View Details
Surface Mount Inductors - 1774877 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details