CAP CERAMIC SAFETY 470PF 500VAC
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-EVA86QR7TF471KD01KTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |
| WVDC | 500 volts |