Murata Electronics Ceramic Capacitors EVA86Q7UTF331KB01K

Description
CAP CERAMIC SAFETY 330PF 305VAC
Request a Quote Datasheet
Description
CAP CERAMIC SAFETY 330PF 305VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-EVA86Q7UTF331KB01KTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CERAMIC SAFETY 330PF 305VAC

CAP CERAMIC SAFETY 330PF 305VAC

Buy Now Datasheet
Ceramic Capacitors - 490-EVA86Q7UTF331KB01KCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CERAMIC SAFETY 330PF 305VAC

CAP CERAMIC SAFETY 330PF 305VAC

Buy Now Datasheet
Ceramic Capacitors - 490-EVA86Q7UTF331KB01KDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CERAMIC SAFETY 330PF 305VAC

CAP CERAMIC SAFETY 330PF 305VAC

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-EVA86Q7UTF331KB01KTR-ND 490-EVA86Q7UTF331KB01KDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 305 volts 305 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details