Manufacturer: Murata Power Solutions Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103455-EUS34-096-NH
Isolation Voltage: 2.25 kV
Number of Outputs: 1
Voltage - Output 1: 9.6 V
Output Power: 326 W
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Nominal Input Voltage: 48 V
Current - Output 1: 34 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1103455-EUS34-096-NHCC |
| Product Name | OEM Parts - OEM Parts (C - E) - EUS34-096-NHCC |