Murata Electronics Ceramic Capacitors ERB32Q5C2H7R5DDX1K

Description
7.5pF ±0.5pF 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
7.5pF ±0.5pF 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - ERB32Q5C2H7R5DDX1K-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
ERB32Q5C2H7R5DDX1K-ND
Ceramic Capacitors ERB32Q5C2H7R5DDX1K-ND
7.5pF ±0.5pF 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

7.5pF ±0.5pF 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - ERB32Q5C2H7R5DDX1K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ERB32Q5C2H7R5DDX1K
Ceramic Capacitors ERB32Q5C2H7R5DDX1K
CAP CER 7.5PF 500V C0G/NP0 1210

CAP CER 7.5PF 500V C0G/NP0 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number ERB32Q5C2H7R5DDX1K-ND ERB32Q5C2H7R5DDX1K
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers