Murata Electronics Ceramic Capacitors ERB32Q5C2H7R5BDX1L

Description
7.5pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
7.5pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - ERB32Q5C2H7R5BDX1L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
ERB32Q5C2H7R5BDX1L-ND
Ceramic Capacitors ERB32Q5C2H7R5BDX1L-ND
7.5pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

7.5pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - ERB32Q5C2H7R5BDX1L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ERB32Q5C2H7R5BDX1L
Ceramic Capacitors ERB32Q5C2H7R5BDX1L
CAP CER 7.5PF 500V C0G/NP0 1210

CAP CER 7.5PF 500V C0G/NP0 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number ERB32Q5C2H7R5BDX1L-ND ERB32Q5C2H7R5BDX1L
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 107AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11AH1R7C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details