Murata Electronics Ceramic Capacitors ERB21B5C2E7R5DDX1L

Description
7.5pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
7.5pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - ERB21B5C2E7R5DDX1L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
ERB21B5C2E7R5DDX1L-ND
Ceramic Capacitors ERB21B5C2E7R5DDX1L-ND
7.5pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

7.5pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - ERB21B5C2E7R5DDX1L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ERB21B5C2E7R5DDX1L
Ceramic Capacitors ERB21B5C2E7R5DDX1L
CAP CER 7.5PF 250V C0G/NP0 0805

CAP CER 7.5PF 250V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number ERB21B5C2E7R5DDX1L-ND ERB21B5C2E7R5DDX1L
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminum Electrolytic Capacitor - 101821T075AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
View Details
3 suppliers