Murata Power Solutions DC DC Converters EMH-54/3-Q48NB-C

Description
Isolated Module DC DC Converter 1 Output 54V 3A 18V - 72V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 54V 3A 18V - 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2711-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2711-ND
DC DC Converters 811-2711-ND
Isolated Module DC DC Converter 1 Output 54V 3A 18V - 72V Input

Isolated Module DC DC Converter 1 Output 54V 3A 18V - 72V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - EMH-54/3-Q48NB-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
EMH-54/3-Q48NB-C
Power Supplies - Board Mount - DC DC Converters EMH-54/3-Q48NB-C
DC DC CONVERTER 54V 162W

DC DC CONVERTER 54V 162W

Supplier's Site
Dc-Dc Conv, Iso Pol, 1 O/p, 162W, 3A, 54V; Power Supply Approvals Murata Power Solutions - 45W8153 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 162W, 3A, 54V; Power Supply Approvals Murata Power Solutions
45W8153
Dc-Dc Conv, Iso Pol, 1 O/p, 162W, 3A, 54V; Power Supply Approvals Murata Power Solutions 45W8153
DC-DC CONV, ISO POL, 1 O/P, 162W, 3A, 54V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:162W; No. of Outputs:1 Output; Output Voltage - Output 1:54V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 162W, 3A, 54V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:162W; No. of Outputs:1 Output; Output Voltage - Output 1:54V; Output Current - Output 1:3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2711-ND EMH-54/3-Q48NB-C 45W8153
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 162W, 3A, 54V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details