Murata Power Solutions Inductor Lab Kit, 0402, Lqw15; Inductor Kit Type Murata EKLMQW15

Description
INDUCTOR LAB KIT, 0402, LQW15; Inductor Kit Type:Wirewound Inductors Kit; Range of Inductance Values:1.3nH to 120nH; No. of Items in Kit:530; Product Range:-; Kit Contents:540-Pcs of 1.3nH to 120nH Inductors RoHS Compliant: Yes
Datasheet
Description
INDUCTOR LAB KIT, 0402, LQW15; Inductor Kit Type:Wirewound Inductors Kit; Range of Inductance Values:1.3nH to 120nH; No. of Items in Kit:530; Product Range:-; Kit Contents:540-Pcs of 1.3nH to 120nH Inductors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor Lab Kit, 0402, Lqw15; Inductor Kit Type Murata - 34R7759 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Lab Kit, 0402, Lqw15; Inductor Kit Type Murata
34R7759
Inductor Lab Kit, 0402, Lqw15; Inductor Kit Type Murata 34R7759
INDUCTOR LAB KIT, 0402, LQW15; Inductor Kit Type:Wirewound Inductors Kit; Range of Inductance Values:1.3nH to 120nH; No. of Items in Kit:530; Product Range:-; Kit Contents:540-Pcs of 1.3nH to 120nH Inductors RoHS Compliant: Yes

INDUCTOR LAB KIT, 0402, LQW15; Inductor Kit Type:Wirewound Inductors Kit; Range of Inductance Values:1.3nH to 120nH; No. of Items in Kit:530; Product Range:-; Kit Contents:540-Pcs of 1.3nH to 120nH Inductors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 34R7759
Product Name Inductor Lab Kit, 0402, Lqw15; Inductor Kit Type Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1858208P - RS Components, Ltd.
Specs
Inductance Range 30 microH
Rated DC Current 9200 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details