Murata Power Solutions Inductor Kit, 0603, Lqw18; Inductor Kit Type Murata EKLMQ18G

Description
INDUCTOR KIT, 0603, LQW18; Inductor Kit Type:Wirewound Inductors Kit; Range of Inductance Values:-; No. of Items in Kit:510; Product Range:-; Kit Contents:510-Pcs of 3.6nH to 470nH Inductors RoHS Compliant: Yes
Datasheet
Description
INDUCTOR KIT, 0603, LQW18; Inductor Kit Type:Wirewound Inductors Kit; Range of Inductance Values:-; No. of Items in Kit:510; Product Range:-; Kit Contents:510-Pcs of 3.6nH to 470nH Inductors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor Kit, 0603, Lqw18; Inductor Kit Type Murata - 32R9052 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Kit, 0603, Lqw18; Inductor Kit Type Murata
32R9052
Inductor Kit, 0603, Lqw18; Inductor Kit Type Murata 32R9052
INDUCTOR KIT, 0603, LQW18; Inductor Kit Type:Wirewound Inductors Kit; Range of Inductance Values:-; No. of Items in Kit:510; Product Range:-; Kit Contents:510-Pcs of 3.6nH to 470nH Inductors RoHS Compliant: Yes

INDUCTOR KIT, 0603, LQW18; Inductor Kit Type:Wirewound Inductors Kit; Range of Inductance Values:-; No. of Items in Kit:510; Product Range:-; Kit Contents:510-Pcs of 3.6nH to 470nH Inductors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 32R9052
Product Name Inductor Kit, 0603, Lqw18; Inductor Kit Type Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3241-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers