Murata Electronics SMD 220UF 4V Capacitor ECASD60G227M010K00

Description
CAP ALUM POLY 220UF 20% 4V SMD Product overview: ECASD60G227M010K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220UF, 4V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD60G227M010K0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 220UF 20% 4V SMD Product overview: ECASD60G227M010K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220UF, 4V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD60G227M010K0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220UF 4V Capacitor
69-ECASD60G227M010K00
SMD 220UF 4V Capacitor 69-ECASD60G227M010K00
CAP ALUM POLY 220UF 20% 4V SMD Product overview: ECASD60G227M010K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220UF, 4V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD60G227M010K0 0 can be used for catalog matching and distributor lookup.

CAP ALUM POLY 220UF 20% 4V SMD Product overview: ECASD60G227M010K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220UF, 4V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD60G227M010K00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1161739-ECASD60G227M010K00 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1161739-ECASD60G227M010K00
Capacitors - Aluminum - Polymer Capacitors 1161739-ECASD60G227M010K00
Win Source Part Number: 1161739-ECASD60G227M 010K00 Category: Capacitors>Aluminum - Polymer Capacitors Series: ECAS Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.110" (2.80mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 10mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Mfr: Murata Electronics Other Names: 490-5458-6,490-5458- 2,490-5458-1 Base Product Number: ECASD60G Product Status: Not For New Designs Ripple Current @ High Frequency: 3 A @ 100 kHz

Win Source Part Number: 1161739-ECASD60G227M010K00
Category: Capacitors>Aluminum - Polymer Capacitors
Series: ECAS
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 10mOhm
Lifetime @ Temp.: 1000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8532.22.0020
Mfr: Murata Electronics
Other Names: 490-5458-6,490-5458-2,490-5458-1
Base Product Number: ECASD60G
Product Status: Not For New Designs
Ripple Current @ High Frequency: 3 A @ 100 kHz

Buy Now Datasheet
Aluminum - Polymer Capacitors - 490-5458-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-5458-2-ND
Aluminum - Polymer Capacitors 490-5458-2-ND
220µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 10mOhm 1000 Hrs @ 105°C

220µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 10mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 490-5458-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-5458-1-ND
Aluminum - Polymer Capacitors 490-5458-1-ND
220µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 10mOhm 1000 Hrs @ 105°C

220µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 10mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - ECASD60G227M010K00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
ECASD60G227M010K00
Capacitors - Aluminum - Polymer Capacitors ECASD60G227M010K00
CAP ALUM POLY 220UF 20% 4V SMD

CAP ALUM POLY 220UF 20% 4V SMD

Supplier's Site
Aluminum - Polymer Capacitors - ECASD60G227M010K00 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
ECASD60G227M010K00
Aluminum - Polymer Capacitors ECASD60G227M010K00
CAP ALUM POLY 220UF 20% 4V SMD

CAP ALUM POLY 220UF 20% 4V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-ECASD60G227M010K00 1161739-ECASD60G227M010K00 490-5458-2-ND ECASD60G227M010K00 ECASD60G227M010K00
Product Name SMD 220UF 4V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 336UVK050MEL - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details