Murata Electronics Aluminum - Polymer Capacitors ECASD60D477M4R5K00

Description
470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 4.5mOhm 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 4.5mOhm 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 490-ECASD60D477M4R5K00CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-ECASD60D477M4R5K00CT-ND
Aluminum - Polymer Capacitors 490-ECASD60D477M4R5K00CT-ND
470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 4.5mOhm 1000 Hrs @ 105°C

470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 4.5mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 490-ECASD60D477M4R5K00TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-ECASD60D477M4R5K00TR-ND
Aluminum - Polymer Capacitors 490-ECASD60D477M4R5K00TR-ND
470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 4.5mOhm 1000 Hrs @ 105°C

470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 4.5mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - ECASD60D477M4R5K00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
ECASD60D477M4R5K00
Capacitors - Aluminum - Polymer Capacitors ECASD60D477M4R5K00
CAP ALUM POLY 470UF 20% 2V SMD

CAP ALUM POLY 470UF 20% 2V SMD

Supplier's Site
Aluminum - Polymer Capacitors - ECASD60D477M4R5K00 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
ECASD60D477M4R5K00
Aluminum - Polymer Capacitors ECASD60D477M4R5K00
CAP ALUM POLY 470UF 20% 2V SMD

CAP ALUM POLY 470UF 20% 2V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-ECASD60D477M4R5K00CT-ND ECASD60D477M4R5K00 ECASD60D477M4R5K00
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701271 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 226SVL050MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers