Murata Electronics Aluminum - Polymer Capacitors ECASD41E226M040KH0

Description
CAP ALUM POLY 22UF 20% 25V SMD
Description
CAP ALUM POLY 22UF 20% 25V SMD
Datasheet
Datasheet Summary
Powered by GS/AI

The ECASD41E226M040KH0 is a Polymer Aluminum Electrolytic Capacitor designed for electronic equipment applications. It has a capacitance of 22OºF with a tolerance of ±20% and operates at a rated voltage of 25V. The capacitor features a low equivalent series resistance (ESR) of 40mΩ at 100kHz and 25°C, making it suitable for applications requiring efficient energy storage and low power loss. The component is packaged in a surface-mount design, which facilitates integration into compact electronic circuits. It is important to evaluate the capacitor's performance within the specific conditions of the intended application, as it is not recommended for use in environments exposed to moisture, direct sunlight, or excessive mechanical stress.

Datasheet Summary
Powered by GS/AI

The ECASD41E226M040KH0 is a Polymer Aluminum Electrolytic Capacitor designed for electronic equipment applications. It has a capacitance of 22OºF with a tolerance of ±20% and operates at a rated voltage of 25V. The capacitor features a low equivalent series resistance (ESR) of 40mΩ at 100kHz and 25°C, making it suitable for applications requiring efficient energy storage and low power loss. The component is packaged in a surface-mount design, which facilitates integration into compact electronic circuits. It is important to evaluate the capacitor's performance within the specific conditions of the intended application, as it is not recommended for use in environments exposed to moisture, direct sunlight, or excessive mechanical stress.

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - ECASD41E226M040KH0 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
ECASD41E226M040KH0
Aluminum - Polymer Capacitors ECASD41E226M040KH0
CAP ALUM POLY 22UF 20% 25V SMD

CAP ALUM POLY 22UF 20% 25V SMD

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Capacitors
Product Number ECASD41E226M040KH0
Product Name Aluminum - Polymer Capacitors
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic Capacitor - 101C153T200DP2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details