Murata Power Solutions Capacitors - Aluminum - Polymer Capacitors ECASD41D476M040KA0

Description
Win Source Part Number: 1002167-ECASD41D476M 040KA0 Category: Capacitors>Aluminum - Polymer Capacitors Series: ECAS Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 40mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Murata Electronics Other Names: 490-ECASD41D476M040K A0CT,490-ECASD41D476 M040KA0DKR,490-ECASD 41D476M040KA0TR Product Status: Not For New Designs Ripple Current @ High Frequency: 1.6 A @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1002167-ECASD41D476M 040KA0 Category: Capacitors>Aluminum - Polymer Capacitors Series: ECAS Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 40mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Murata Electronics Other Names: 490-ECASD41D476M040K A0CT,490-ECASD41D476 M040KA0DKR,490-ECASD 41D476M040KA0TR Product Status: Not For New Designs Ripple Current @ High Frequency: 1.6 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 1002167-ECASD41D476M040KA0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1002167-ECASD41D476M040KA0
Capacitors - Aluminum - Polymer Capacitors 1002167-ECASD41D476M040KA0
Win Source Part Number: 1002167-ECASD41D476M 040KA0 Category: Capacitors>Aluminum - Polymer Capacitors Series: ECAS Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 40mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Murata Electronics Other Names: 490-ECASD41D476M040K A0CT,490-ECASD41D476 M040KA0DKR,490-ECASD 41D476M040KA0TR Product Status: Not For New Designs Ripple Current @ High Frequency: 1.6 A @ 100 kHz

Win Source Part Number: 1002167-ECASD41D476M040KA0
Category: Capacitors>Aluminum - Polymer Capacitors
Series: ECAS
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 40mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Murata Electronics
Other Names: 490-ECASD41D476M040KA0CT,490-ECASD41D476M040KA0DKR,490-ECASD41D476M040KA0TR
Product Status: Not For New Designs
Ripple Current @ High Frequency: 1.6 A @ 100 kHz

Buy Now Datasheet
Aluminum - Polymer Capacitors - 490-ECASD41D476M040KA0TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-ECASD41D476M040KA0TR-ND
Aluminum - Polymer Capacitors 490-ECASD41D476M040KA0TR-ND
47µF 20V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 2000 Hrs @ 105°C

47µF 20V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 490-ECASD41D476M040KA0CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-ECASD41D476M040KA0CT-ND
Aluminum - Polymer Capacitors 490-ECASD41D476M040KA0CT-ND
47µF 20V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 2000 Hrs @ 105°C

47µF 20V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 490-ECASD41D476M040KA0DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-ECASD41D476M040KA0DKR-ND
Aluminum - Polymer Capacitors 490-ECASD41D476M040KA0DKR-ND
47µF 20V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 2000 Hrs @ 105°C

47µF 20V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
SMD 47UF 20V Capacitor
69-ECASD41D476M040KA0
SMD 47UF 20V Capacitor 69-ECASD41D476M040KA0
CAP ALUM POLY 47UF 20% 20V SMD Product overview: ECASD41D476M040KA0 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 20V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD41D476M040KA 0 can be used for catalog matching and distributor lookup.

CAP ALUM POLY 47UF 20% 20V SMD Product overview: ECASD41D476M040KA0 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 20V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD41D476M040KA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - ECASD41D476M040KA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
ECASD41D476M040KA0
Capacitors - Aluminum - Polymer Capacitors ECASD41D476M040KA0
CAP ALUM POLY 47UF 20% 20V SMD

CAP ALUM POLY 47UF 20% 20V SMD

Supplier's Site
Cap, 47Uf, 20V, Alu Elec, Polymer, 2917 Rohs Compliant Murata - 74AH4263 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 20V, Alu Elec, Polymer, 2917 Rohs Compliant Murata
74AH4263
Cap, 47Uf, 20V, Alu Elec, Polymer, 2917 Rohs Compliant Murata 74AH4263
CAP, 47UF, 20V, ALU ELEC, POLYMER, 2917 ROHS COMPLIANT: YES

CAP, 47UF, 20V, ALU ELEC, POLYMER, 2917 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - ECASD41D476M040KA0 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
ECASD41D476M040KA0
Aluminum - Polymer Capacitors ECASD41D476M040KA0
CAP ALUM POLY 47UF 20% 20V SMD

CAP ALUM POLY 47UF 20% 20V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1002167-ECASD41D476M040KA0 490-ECASD41D476M040KA0TR-ND 490-ECASD41D476M040KA0DKR-ND 69-ECASD41D476M040KA0 ECASD41D476M040KA0 74AH4263 ECASD41D476M040KA0
Product Name Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors SMD 47UF 20V Capacitor Capacitors - Aluminum - Polymer Capacitors Cap, 47Uf, 20V, Alu Elec, Polymer, 2917 Rohs Compliant Murata Aluminum - Polymer Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1713232 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitors - 106SMH050MHR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers