CAP ALUM POLY 68UF 20% 16V SMD Product overview: ECASD41C686M040KA0 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68UF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD41C686M040KA
68µF 16V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 1000 Hrs @ 105°C
68µF 16V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 1000 Hrs @ 105°C
68µF 16V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 1000 Hrs @ 105°C
CAP ALUM POLY 68UF 20% 16V SMD
Aluminum Organic Polymer Capacitors 2917 16VDC 68uF 20% 40mOhm
CAP, 68UF, 16V, ALU ELEC, POLYMER, 2917 ROHS COMPLIANT: YES
CAP ALUM POLY 68UF 20% 16V SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-ECASD41C686M040KA0 | 490-ECASD41C686M040KA0CT-ND | 490-ECASD41C686M040KA0DKR-ND | ECASD41C686M040KA0 | ECASD41C686M040KA0 | 74AH4262 | ECASD41C686M040KA0 |
| Product Name | SMD 68UF 16V Capacitor | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Cap, 68Uf, 16V, Alu Elec, Polymer, 2917 Rohs Compliant Murata | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |