Murata Electronics Capacitors - Aluminum - Polymer Capacitors ECASD41C476M040KA0

Description
Manufacturer: Murata Electronics Win Source Part Number: 1328872-ECASD41C476M 040KA0 Category: Capacitors>Aluminum - Polymer Capacitors Packaging: Reel - TR Type: Polymer Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Applications: General Purpose Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: Surface Mount Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 40mOhm Lifetime @ Temp.: 1000 Hrs @ 125°C Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard SMD ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Other Part Number: 490-ECASD41C476M040K A0-ND,490-ECASD41C47 6M040KA0,490-ECASD41 C476M040KA0DKR,490-E CASD41C476M040KA0CT, 490-ECASD41C476M040K A0TR Base Product Number: ECASD41C Product Status: Last Time Buy RoHS Status: ROHS3 Compliant Ripple Current @ High Frequency: 1.6 mA @ 100 kHz
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1328872-ECASD41C476M 040KA0 Category: Capacitors>Aluminum - Polymer Capacitors Packaging: Reel - TR Type: Polymer Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Applications: General Purpose Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: Surface Mount Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 40mOhm Lifetime @ Temp.: 1000 Hrs @ 125°C Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard SMD ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Other Part Number: 490-ECASD41C476M040K A0-ND,490-ECASD41C47 6M040KA0,490-ECASD41 C476M040KA0DKR,490-E CASD41C476M040KA0CT, 490-ECASD41C476M040K A0TR Base Product Number: ECASD41C Product Status: Last Time Buy RoHS Status: ROHS3 Compliant Ripple Current @ High Frequency: 1.6 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 1328872-ECASD41C476M040KA0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1328872-ECASD41C476M040KA0
Capacitors - Aluminum - Polymer Capacitors 1328872-ECASD41C476M040KA0
Manufacturer: Murata Electronics Win Source Part Number: 1328872-ECASD41C476M 040KA0 Category: Capacitors>Aluminum - Polymer Capacitors Packaging: Reel - TR Type: Polymer Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Applications: General Purpose Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: Surface Mount Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 40mOhm Lifetime @ Temp.: 1000 Hrs @ 125°C Temperature Range - Operating: -55°C ~ 125°C Case / Package: Nonstandard SMD ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Other Part Number: 490-ECASD41C476M040K A0-ND,490-ECASD41C47 6M040KA0,490-ECASD41 C476M040KA0DKR,490-E CASD41C476M040KA0CT, 490-ECASD41C476M040K A0TR Base Product Number: ECASD41C Product Status: Last Time Buy RoHS Status: ROHS3 Compliant Ripple Current @ High Frequency: 1.6 mA @ 100 kHz

Manufacturer: Murata Electronics
Win Source Part Number: 1328872-ECASD41C476M040KA0
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Reel - TR
Type: Polymer
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Applications: General Purpose
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: Surface Mount
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 40mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard SMD
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 3 (168 Hours)
HTSUS: 8532.22.0020
Other Part Number: 490-ECASD41C476M040KA0-ND,490-ECASD41C476M040KA0,490-ECASD41C476M040KA0DKR,490-ECASD41C476M040KA0CT,490-ECASD41C476M040KA0TR
Base Product Number: ECASD41C
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant
Ripple Current @ High Frequency: 1.6 mA @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
SMD 47UF 16V Capacitor
69-ECASD41C476M040KA0
SMD 47UF 16V Capacitor 69-ECASD41C476M040KA0
CAP ALUM POLY 47UF 20% 16V SMD Product overview: ECASD41C476M040KA0 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD41C476M040KA 0 can be used for catalog matching and distributor lookup.

CAP ALUM POLY 47UF 20% 16V SMD Product overview: ECASD41C476M040KA0 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD41C476M040KA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 490-ECASD41C476M040KA0TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-ECASD41C476M040KA0TR-ND
Aluminum - Polymer Capacitors 490-ECASD41C476M040KA0TR-ND
CAP ALUM POLY 47UF 20% 16V SMD

CAP ALUM POLY 47UF 20% 16V SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
ECASD41C476M040KA0
Aluminum Organic Polymer Capacitors ECASD41C476M040KA0
Aluminum Organic Polymer Capacitors

Aluminum Organic Polymer Capacitors

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - ECASD41C476M040KA0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
ECASD41C476M040KA0
Capacitors - Aluminum - Polymer Capacitors ECASD41C476M040KA0
CAP ALUM POLY 47UF 20% 16V SMD

CAP ALUM POLY 47UF 20% 16V SMD

Supplier's Site
Aluminum - Polymer Capacitors - ECASD41C476M040KA0 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
ECASD41C476M040KA0
Aluminum - Polymer Capacitors ECASD41C476M040KA0
CAP ALUM POLY

CAP ALUM POLY

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1328872-ECASD41C476M040KA0 69-ECASD41C476M040KA0 490-ECASD41C476M040KA0TR-ND ECASD41C476M040KA0 ECASD41C476M040KA0 ECASD41C476M040KA0
Product Name Capacitors - Aluminum - Polymer Capacitors SMD 47UF 16V Capacitor Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details