33µF 16V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 1000 Hrs @ 105°C
33µF 16V Aluminum - Polymer Capacitors 2917 (7343 Metric) 40mOhm 1000 Hrs @ 105°C
Aluminum Organic Polymer Capacitors 2917 12.5VDC 33uF 20% 40mOhm
CAP ALUM POLY 33UF 20% 16V SMD
CAP ALUM POLY 33UF 20% 16V SMD
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-ECASD41C336M040KA0TR-ND | ECASD41C336M040KA0 | ECASD41C336M040KA0 | ECASD41C336M040KA0 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF |