Murata Electronics SMD 15UF 16V Capacitor ECASD41C156M040K00

Description
CAP ALUM POLY 15UF 20% 16V SMD Product overview: ECASD41C156M040K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15UF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD41C156M040K0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 15UF 20% 16V SMD Product overview: ECASD41C156M040K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15UF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD41C156M040K0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 15UF 16V Capacitor
69-ECASD41C156M040K00
SMD 15UF 16V Capacitor 69-ECASD41C156M040K00
CAP ALUM POLY 15UF 20% 16V SMD Product overview: ECASD41C156M040K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15UF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD41C156M040K0 0 can be used for catalog matching and distributor lookup.

CAP ALUM POLY 15UF 20% 16V SMD Product overview: ECASD41C156M040K00 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15UF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECASD41C156M040K00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1331071-ECASD41C156M040K00 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1331071-ECASD41C156M040K00
Capacitors - Aluminum - Polymer Capacitors 1331071-ECASD41C156M040K00
Manufacturer: Murata Electronics Win Source Part Number: 1331071-ECASD41C156M 040K00 Category: Capacitors>Aluminum - Polymer Capacitors Packaging: Reel - TR Type: Polymer Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Applications: General Purpose Height - Seated (Max): 0.075" (1.90mm) Standard Package: 3,000 Mounting: Surface Mount Capacitance: 15 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 40mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Other Part Number: 490-5483-1,490-5483- 2,490-5483-6 Base Product Number: ECASD41C Product Status: Last Time Buy RoHS Status: ROHS3 Compliant Ripple Current @ High Frequency: 1 A @ 100 kHz

Manufacturer: Murata Electronics
Win Source Part Number: 1331071-ECASD41C156M040K00
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Reel - TR
Type: Polymer
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Applications: General Purpose
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 3,000
Mounting: Surface Mount
Capacitance: 15 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 40mOhm
Lifetime @ Temp.: 1000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
HTSUS: 8532.22.0020
Other Part Number: 490-5483-1,490-5483-2,490-5483-6
Base Product Number: ECASD41C
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant
Ripple Current @ High Frequency: 1 A @ 100 kHz

Buy Now Datasheet
Aluminum - Polymer Capacitors - 490-5483-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
490-5483-2-ND
Aluminum - Polymer Capacitors 490-5483-2-ND
CAP ALUM POLY 15UF 20% 16V SMD

CAP ALUM POLY 15UF 20% 16V SMD

Buy Now Datasheet
Aluminum - Polymer Capacitors - ECASD41C156M040K00 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
ECASD41C156M040K00
Aluminum - Polymer Capacitors ECASD41C156M040K00
CAP ALUM POLY 15UF 20% 16V SMD

CAP ALUM POLY 15UF 20% 16V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - ECASD41C156M040K00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
ECASD41C156M040K00
Capacitors - Aluminum - Polymer Capacitors ECASD41C156M040K00
CAP ALUM POLY 15UF 20% 16V SMD

CAP ALUM POLY 15UF 20% 16V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-ECASD41C156M040K00 1331071-ECASD41C156M040K00 490-5483-2-ND ECASD41C156M040K00 ECASD41C156M040K00
Product Name SMD 15UF 16V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15 microF 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C134U040DC2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers